NXP MC9S08SH16MTG Microcontroller
The NXP MC9S08SH16MTG is a versatile and powerful microcontroller designed to cater to a wide array of applications requiring efficient control and processing capabilities. This 8-bit MCU is a member of the S08 family, which is renowned for its high-performance and low-power operation. The MC9S08SH16MTG is an ideal choice for designers looking for a cost-effective yet robust solution for their embedded systems.
At the heart of the MC9S08SH16MTG is a HCS08 central processing unit (CPU) that can run at a maximum frequency of 40 MHz, delivering the computational power necessary for complex tasks. With 16 KB of flash memory, designers have ample space to store application code, while 1 KB of RAM ensures smooth operation and data handling. The device operates at a voltage range of 2.7V to 5.5V, providing flexibility in power supply design.
- Core Processor: HCS08
- Operating Frequency: 40 MHz
- Flash Memory: 16 KB
- RAM: 1 KB
- Voltage Range: 2.7V to 5.5V
Connectivity is a strong suit of the MC9S08SH16MTG, featuring a range of peripherals including an I2C module, an SCI (Serial Communication Interface), and an SPI (Serial Peripheral Interface). This allows for seamless integration with other components and systems, making it an excellent choice for applications such as industrial control, consumer electronics, and automotive systems.
The microcontroller also boasts an array of analog and digital peripherals. It includes an 8-channel, 10-bit Analog-to-Digital Converter (ADC) that facilitates precise sensor signal acquisition and processing. Additionally, it has an 8-pin keyboard interrupt module, enhancing its capability to handle user inputs in interactive applications.
Safety and reliability are paramount in embedded design, and the MC9S08SH16MTG does not disappoint. It features a watchdog timer to prevent system lock-ups and a Low Voltage Detection module to safeguard against power supply anomalies. The microcontroller is housed in a TSSOP-16 package, making it suitable for space-constrained applications.
In summary, the NXP MC9S08SH16MTG offers an excellent balance of performance, power efficiency, and features, making it a go-to microcontroller for engineers and designers across various industries.