EN
  • EN
  • DE
  • IT

AT88SC018-SU-CM

Part No AT88SC018-SU-CM
Manufacturer Microchip Technology
Catalog Specialized ICs
Description IC SECURITY COMPANION CHIP 8SOIC / Security Companion Chip 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Microchip Technology
Series CryptoCompanion™
Package Bulk
Product Status Active
Programmable Not Verified
Type Security Companion Chip
Applications Networking and Communications
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number AT88SC018
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 434314-AT88SC018-SU-CM
Ultra Librarian 3D Model Ultra Librarian AT88SC018-SU-CM CAD Model

Description

The AT88SC018-SU-CM is a sophisticated, secure microcontroller from Microchip Technology, designed to provide robust security features for a variety of applications. This product is part of Microchip's CryptoMemory series, which is well-known for its high level of security, making it an ideal choice for sensitive and secure data storage and communication tasks.

Key Features

  • Secure Memory: The device comes with 18Kbits of memory, which is divided into multiple zones with individual security access levels. This allows for segregation of data based on sensitivity and access requirements.
  • Cryptographic Security: The AT88SC018-SU-CM is equipped with advanced cryptographic algorithms, including a high-security hardware-based random number generator, which is crucial for secure key generation and encryption processes.
  • Streamlined Integration: It features a standard Serial UART (Universal Asynchronous Receiver/Transmitter) interface, which simplifies integration into existing systems and ensures compatibility with a wide range of microcontrollers and processors.
  • Power Efficiency: The device operates with a low power consumption profile, making it suitable for battery-powered or energy-sensitive applications.
  • Anti-Tampering Measures: Built-in mechanisms protect against physical attacks and unauthorized access, ensuring data integrity and security even in the event of attempted tampering.

Applications

The AT88SC018-SU-CM is highly versatile and can be used in various sectors, including but not limited to:

  • Financial Systems (e.g., ATMs, Point-of-Sale terminals)
  • Access Control Systems
  • Secure Identification Tags
  • Medical Devices Requiring Secure Data Storage
  • Consumer Electronics that Demand Data Protection

Product Specifications

Parameter Value Memory Size 18Kbits Interface Type Serial UART Operating Temperature -40°C to +85°C Package / Case SOIC-8

For developers and manufacturers looking for a secure and reliable data storage solution, the AT88SC018-SU-CM from Microchip Technology offers the perfect blend of security, performance, and ease of integration.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5188 $52.7820
35+ $2.8873 $101.0555
54+ $2.7970 $151.0380
74+ $2.7068 $200.3032
96+ $2.6166 $251.1936
128+ $2.3459 $300.2752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 173 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess