Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Microchip Technology
Series CryptoAuthentication™
Package Box
Product Status Obsolete
Type Interface
Function Anti Tamper and Security
Embedded Yes, MCU, 8-Bit
Utilized IC / Part ATSHA204
Primary Attributes SWI (Single Wire Interface)
Supplied Contents Board(s), Cable(s), Accessories
Secondary Attributes USB Interface
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.50.0150
Standard Package 1 pcs
Win Source Part Number 1381470-AT88CK101STK8
Ultra Librarian 3D Model Ultra Librarian AT88CK101STK8 CAD Model

Description

The AT88CK101STK8 from Microchip Technology is a cutting-edge CryptoAuthentication USB dongle kit designed for developers and engineers who require a robust security solution for their IoT devices, secure authentication, and cryptographic data management. This comprehensive kit includes everything needed to start integrating advanced hardware-based security into a variety of applications.

Key Features

  • Easy-to-Use: The AT88CK101STK8 kit is user-friendly, enabling quick implementation into existing systems with minimal setup required.
  • Advanced Security: Utilizing an ATECC108 device, it offers state-of-the-art cryptographic algorithms including ECC (Elliptic Curve Cryptography) for secure hardware-based key storage.
  • USB Interface: The dongle connects via USB, ensuring compatibility with a wide range of devices and platforms.
  • Flexible Development: Compatible with the CryptoAuthentication Library, it allows for easy integration into custom software applications.
  • Compact Design: Its small form factor makes it an ideal choice for portable applications and devices where space is at a premium.

Applications

The AT88CK101STK8 is versatile and can be used in various applications, including:

  • IoT device security
  • Secure boot and firmware integrity checking
  • Authentication for consumables and accessories
  • Secure data exchange and communication

Package Contents

The kit includes the following items:

  • 1 x AT88CK101STK8 CryptoAuthentication USB Dongle
  • 1 x Quick Start Guide

Why Choose the AT88CK101STK8?

With the increasing need for secure systems, the AT88CK101STK8 provides an efficient and cost-effective way to add high-level security to your products. Whether you're working on a new IoT device, looking to secure communication between devices, or need to ensure the integrity of firmware updates, this kit from Microchip Technology is an excellent choice that combines ease of use with powerful security features.

You May Also Be Interested in

Analog Devices Inc.
EVAL KIT ADUCM350
Need more? Email Us
ECAD model for EVAL-ADUCM350EBZ
Analog Devices Inc.
EVAL BOARD FOR ADAU1850
Need more? Email Us
ECAD model for EVAL-ADAU1850EBZ
STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us
ECAD model for P-NUCLEO-USB002
ON Semiconductor
EVAL BOARD NCV74206V1G
Need more? Email Us
ECAD model for NCV74206V1GEVB
Kinetic
KTA1137A - Power over Ethernet (PoE) Power Management Evaluation Board
Need more? Email Us
ECAD model for KTA1137AEUAB-MMEV02
Texas Instruments
THS7365 - Amplifier, 6 Channel Video Evaluation Board
Need more? Email Us
ECAD model for THS7365EVM
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
ECAD model for STEVAL-ISS001V1
Maxim Integrated
DS28CM00 - Silicon Serial Number Interface Evaluation Board
Need more? Email Us
ECAD model for DS28CM00EVKIT
Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Need more? Email Us
ECAD model for TMDXEVM368

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention