EN
  • EN
  • DE

AT87F52-12JI

Part No AT87F52-12JI
Manufacturer Microchip Technology
Catalog Custom Parts (0 - A)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1194615-AT87F52-12JI
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT87F52-12JI CAD Model

Description

Microchip Technology AT87F52-12JI Microcontroller

The AT87F52-12JI is a high-performance microcontroller from Microchip Technology, designed to offer a perfect balance between power consumption and processing capability. This robust 8-bit microcontroller is based on the well-established MCS-51 architecture, making it a suitable choice for a wide range of applications, from industrial control systems to consumer electronics.

One of the standout features of the AT87F52-12JI is its clock speed of 12 MHz, which provides swift execution of instructions and efficient operation. The device comes in a 44-lead J-Lead Chip Carrier (JLCC) package, ensuring a compact footprint for space-constrained applications. The microcontroller is equipped with a substantial 8 KB of Flash memory, allowing for ample space to store application code and data.

In terms of I/O capabilities, the AT87F52-12JI boasts 32 programmable I/O lines, which are highly versatile and can be used to interface with a myriad of external devices and sensors. The microcontroller also features three 16-bit timer/counters, providing precise timing and event counting options that are essential for tasks requiring accurate timing control.

Additional features of the AT87F52-12JI include full-duplex UART serial communication, which facilitates easy data exchange with other microcontrollers or computing devices. It also provides interrupt capabilities with two priority levels, ensuring responsive and reliable performance in applications requiring real-time processing.

For enhanced reliability, the AT87F52-12JI offers on-chip watchdog timer and brown-out detection, which help to protect the system from unexpected failures. These features are crucial in creating robust and stable products that can withstand challenging operating conditions.

Overall, the AT87F52-12JI from Microchip Technology is a versatile and reliable microcontroller that delivers the performance needed for modern electronic designs. Its rich set of features and compatibility with the MCS-51 instruction set make it an excellent choice for engineers looking for a microcontroller that combines legacy support with contemporary functionality.

You May Also Be Interested in

Molex, LLC
FFC/FPC Connector, Vertical, Surface Mount, ZIF Receptacle, 17 Circuits
Lowest to $1.3710
Inchange Semiconductor Company Limited
Need more? Email Us
AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435
Analog Devices Inc.
5B39 - INPUT/OUTPUT SUBSYSTEM / General Purpose Sensor Amplifier Surface Mount
Need more? Email Us
TE Connectivity
2 Way 1586359 Series Blue Wire Seal ForMATE-N-LOK Connector IP56 IP57 Rated
Lowest to $1.7901
GE Critical Power
Need more? Email Us
Vishay
61CTQ045 Series 45 V 60 A Flange Mount Schottky Rectifier - TO-220AB
Need more? Email Us
Applied Micro Circuits Corporation
Need more? Email Us
Molex, LLC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess