EN
  • EN
  • DE
  • IT

646529-1

Part No 646529-1
Manufacturer TE Connectivity
Catalog Hard Metric, Standard
Description CONN HEADER 169POS 2MM PRESS-FIT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Header, Male Pins
Connector Style AB 25
Number of Positions 169 (125 + 44 Ground)
Number of Positions Loaded All
Pitch 0.079" (2.00mm)
Number of Rows 5 + 2
Mounting Type Through Hole
Termination Press-Fit
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1612816-646529-1
Ultra Librarian 3D Model Ultra Librarian 646529-1 CAD Model

Description

N

You May Also Be Interested in

HARTING
CONN HEADER 133POS 2MM PRESS-FIT
Need more? Email Us
HARTING
CONN HEADER 95POS 2MM PRESS-FIT
Need more? Email Us
HARTING
CONN RECEPT 55POS 2MM PRESS-FIT
Need more? Email Us
HARTING
CONN HEADER 200POS 2MM PRESS-FIT
Need more? Email Us
HARTING
CONN RECEPT 95POS 2MM PRESS-FIT
Need more? Email Us
TE Connectivity
CONN HEADER 144POS 2MM PRESS-FIT
Need more? Email Us
TE Connectivity
CONN RECEPT 55POS 2MM PRESS-FIT
Need more? Email Us
Amphenol
CONN HEADER 110POS 2MM PRESS-FIT
Need more? Email Us
HARTING
CONN HEADER 133POS 2MM PRESS-FIT
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess