EN
  • EN
  • DE

AT87C51RD2UM

Part No AT87C51RD2UM
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046632-AT87C51RD2UM
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT87C51RD2UM CAD Model

Description

The AT87C51RD2-UM is a high-performance microcontroller from Microchip Technology, renowned for its robustness, flexibility, and efficiency. This 8-bit microcontroller is based on the legendary 8051 architecture, which has been a staple in the embedded systems industry for decades. The AT87C51RD2-UM is designed to meet the demanding requirements of a wide range of applications, from industrial control systems to consumer electronics.

Key Features

  • High-Speed Performance: With a fully static operation up to 60 MHz, the AT87C51RD2-UM provides the computational power needed for complex tasks and real-time processing.
  • Enhanced Memory: It features 64K bytes of Flash memory and 2K bytes of RAM, ensuring ample space for application code and data storage.
  • Advanced Peripherals: The microcontroller includes a variety of built-in peripherals, such as two 16-bit timer/counters, a full-duplex serial port, and six interrupt sources, which enhance its functionality without the need for additional components.
  • Power Management: It supports multiple power-saving modes, including Idle and Power-down modes, which help to reduce power consumption and extend battery life in portable devices.
  • Dual Data Pointer: A dual data pointer architecture accelerates data movement and processing, making the system more efficient.
  • In-System Programmability: The Flash memory can be programmed in-system through the serial port, facilitating firmware updates and device programming without removing the microcontroller from its application.

Applications

The versatility of the AT87C51RD2-UM makes it suitable for a diverse range of applications, including but not limited to:

  • Automotive systems
  • Telecommunication systems
  • Home appliances
  • Security systems
  • Industrial automation and control

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the AT87C51RD2-UM is no exception. It is manufactured to the highest standards to ensure reliability and endurance even under the most challenging conditions.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Generic
Need more? Email Us
Intel
Need more? Email Us
Murata Electronics North America
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess