Product Overview: MIC93LC66B/SN from Microchip Technology
The MIC93LC66B/SN is a high-performance, 4Kb serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology. This integrated circuit is designed to provide a flexible data storage solution that can be easily integrated into a wide range of applications, from industrial control systems to consumer electronics. With its serial interface, the MIC93LC66B/SN allows for simple and efficient data communication with microcontrollers and other digital systems.
Key Features
- Memory Size: The device offers 4Kb of EEPROM storage, organized as either 256 x 16-bit words or 512 x 8-bit words, which can be selected by the user according to their application needs.
- Serial Interface: The MIC93LC66B/SN utilizes a three-wire serial interface for communication, which includes Chip Select (CS), Serial Data Input (DI), Serial Clock (CLK), and Serial Data Output (DO) pins. This ensures easy integration with most microcontrollers and simplifies PCB layout.
- Low-Power Consumption: Designed for low-power operations, this EEPROM is suitable for battery-powered devices, helping to extend battery life and reduce overall power consumption.
- Wide Operating Voltage Range: The device operates over a broad voltage range from 3V to 5.5V, making it versatile for use in various system designs.
- High Reliability: With an endurance of 1 million erase/write cycles and a data retention period of 200 years, the MIC93LC66B/SN ensures long-term reliability of stored data.
- Industrial Temperature Range: The EEPROM operates across an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.
- Self-Timed Erase and Write Cycles: The internal programming control and timing eliminate the need for external timers and ensure write operations are completed properly.
Applications
The MIC93LC66B/SN is ideal for a variety of applications where reliable and durable non-volatile memory storage is crucial. It is commonly used in:
- Industrial control systems
- Automotive electronics
- Portable consumer devices
- Medical devices
- Networking equipment
- Smart cards
With its combination of features, the MIC93LC66B/SN from Microchip Technology offers a robust and convenient memory solution for designers looking to enhance their systems with reliable data storage capabilities.