Microchip Technology PIC93C46B/SN EEPROM
The PIC93C46B/SN is a high-quality EEPROM (Electrically Erasable Programmable Read-Only Memory) chip from Microchip Technology, designed for a wide range of data storage applications where dependable and low-power non-volatile memory storage is essential. This 1 Kbit EEPROM comes in an industry-standard 8-lead SOIC (Small Outline Integrated Circuit) package, making it suitable for space-constrained applications.
One of the key features of the PIC93C46B/SN is its compatibility with the popular 3-wire serial communication interface, which allows for easy integration into existing designs and systems. The device supports a voltage range of 4.5V to 5.5V, catering to the requirements of 5V logic-level systems.
The PIC93C46B/SN is designed with an emphasis on reliability and endurance, boasting a write endurance of 1 million cycles and a data retention period of 100 years, ensuring that data is preserved over extended periods even without electrical power. This makes it an excellent choice for applications such as configuration settings, device calibration data, and any scenario where data must be preserved through power cycles.
Additional features of the PIC93C46B/SN include its self-timed write cycle with auto-erase, which simplifies the write operation process and ensures data integrity. The device also provides a ready/busy status signal during the write cycle, allowing for better system management and control.
Moreover, the EEPROM supports both word and byte write operations, giving designers the flexibility to optimize memory usage according to their specific application needs. The PIC93C46B/SN also includes a write protect pin, which provides hardware protection against inadvertent writes, further securing the stored data.
For developers and engineers looking for a reliable and easy-to-use non-volatile memory solution, the Microchip Technology PIC93C46B/SN EEPROM stands out as a robust choice. Its combination of a simple interface, low power consumption, and long-term data retention makes it an ideal component for a diverse array of electronic devices and systems.