EN
  • EN
  • DE

AT86RF212-ZU

Part No AT86RF212-ZU
Manufacturer Microchip Technology
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU 802.15.4 32VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Programmable Not Verified
Type TxRx + MCU
RF Family/Standard 802.15.4, General ISM < 1GHz
Protocol 6LoWPAN, Zigbee®
Modulation DSSS, BPSK, O-QPSK
Frequency 769MHz ~ 935MHz
Data Rate (Max) 1Mbps
Power - Output 10dBm
Sensitivity -110dBm
Memory Size 128B SRAM
Serial Interfaces SPI
Voltage - Supply 1.8V ~ 3.6V
Current - Receiving 8.7mA ~ 9.2mA
Current - Transmitting 13mA ~ 25mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Standard Package 2,450 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 566042-AT86RF212-ZU
Ultra Librarian 3D Model Ultra Librarian AT86RF212-ZU CAD Model

Description

The Microchip Technology AT86RF212-ZU is a versatile, low-power RF transceiver designed for the unlicensed Industrial, Scientific, and Medical (ISM) bands. This transceiver is ideal for a wide range of applications in the wireless control and monitoring space, particularly those that require operation in the sub-1 GHz frequency bands, such as 868 MHz in Europe and 915 MHz in North America.

Featuring exceptional sensitivity and robust performance, the AT86RF212-ZU supports various modulation schemes including BPSK, QPSK, and O-QPSK, along with a high data rate of up to 1000 kbps. This makes it a perfect choice for systems that require efficient bandwidth usage and reliable data transmission over long distances or in challenging environments.

One of the key advantages of the AT86RF212-ZU is its compliance with the IEEE 802.15.4 standard, which is a cornerstone for protocols like ZigBee, 6LoWPAN, and other proprietary stacks. This compliance ensures interoperability and a wide ecosystem of development tools and software, facilitating a smoother and faster design process for engineers and developers.

Moreover, the transceiver is equipped with features such as automatic energy detection, link quality indication, and clear channel assessment, which contribute to its ability to perform in congested RF environments. These features help to maintain connection reliability and stability, which is crucial for mission-critical applications.

The AT86RF212-ZU also boasts a compact form factor, making it suitable for space-constrained applications. Additionally, its low-power consumption is a boon for battery-operated devices, extending their operational lifespan and reducing maintenance needs. This transceiver is a perfect fit for applications like home automation, smart metering, industrial control systems, and wireless sensor networks.

Overall, the AT86RF212-ZU from Microchip Technology is a high-performance and adaptable RF transceiver that offers a balance of range, data throughput, and low-power operation, enabling developers to create sophisticated wireless solutions for a multitude of IoT applications.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 48QFN
Lowest to $26.6172
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7273 $51.8187
45+ $2.2378 $100.7010
70+ $2.1678 $151.7460
96+ $2.0979 $201.3984
124+ $2.0280 $251.4720
165+ $1.8182 $300.0030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,133 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess