Products specifications Report Issue?

Category Graphics
Win Source Part Number 1475505-100-505957
Manufacturer Amd
Ultra Librarian 3D Model Ultra Librarian 100-505957 CAD Model

Description

The 100-505957 is a professional-grade graphics card from AMD, part of the Radeon Pro series and designed for creators, designers, and engineers. Featuring the Radeon Pro WX 9100 with a whopping 16GB of memory, it's tailor-made for high-end content creation and computational tasks that require immense graphical power. It supports advanced graphical APIs and is optimized for a wide range of professional software, ensuring smooth performance and reliability when it matters most. The card's ability to support multiple 4K displays simultaneously also makes it ideal for multi-monitor setups, enhancing productivity for professionals working on complex projects that demand a high level of detail and precision.

You May Also Be Interested in

Dell
Nvidia Quadro K5200 8GB 3.0 x16 256-bit R93GX
Need more? Email Us
ECAD model for DELL R93GX - Nvidia Quadro K5200 8GB 3.0 x16 256-bit R93GX
Dell
Nvidia Quadro NVS 300 512MB
Need more? Email Us
ECAD model for DELL 4M1WV - Nvidia Quadro NVS 300 512MB
Dell
Nvidia L4 24GB 72W PCI-E Passive
Need more? Email Us
ECAD model for DELL 540-BDTM - Nvidia L4 24GB 72W PCI-E Passive
Dell
NVIDIA P5000 16GB 00MKC
Need more? Email Us
ECAD model for DELL 00MKC - NVIDIA P5000 16GB 00MKC
Dell
Nvidia Quadro GP100 16GB 3.0 x16 4096-bit
Need more? Email Us
ECAD model for DELL 699-5H400-0500-500 - Nvidia Quadro GP100 16GB 3.0 x16 4096-bit
Dell
Nvidia Quadro K420 1GB PCI-e 2.0 x16
Need more? Email Us
ECAD model for DELL F81MD - Nvidia Quadro K420 1GB PCI-e 2.0 x16
CISCO
TESLA A100, PASSIVE, 250W, 40GB.
Need more? Email Us
ECAD model for CISCO UCSC-GPU-A10 - TESLA A100, PASSIVE, 250W, 40GB.
Dell
NVIDIA Grid K1 16GB
Need more? Email Us
ECAD model for DELL H6VT2 - NVIDIA Grid K1 16GB
Dell
NVIDIA TESLA M60 16GB PCI-E X16 3.0 DUAL SLOT
Need more? Email Us
ECAD model for DELL VWYHN - NVIDIA TESLA M60 16GB PCI-E X16 3.0 DUAL SLOT

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention