Products specifications Report Issue?

Category Graphics
Win Source Part Number 1475813-100-CG2763
Manufacturer Amd
Ultra Librarian 3D Model Ultra Librarian 100-CG2763 CAD Model

Description

The 100-CG2763 from AMD is an embedded GPU designed to offer robust graphics performance in a multi-chip module (MCM) form factor. It is powered by the Radeon E6465 GPU, which is tailored for embedded applications requiring efficient, yet powerful graphical capabilities. The E6465 GPU can handle a variety of tasks, from simple display functions to more demanding graphical processing required in gaming, digital signage, and industrial applications. Its MCM design allows for a compact integration into small form factor devices, providing device manufacturers with a versatile and effective solution for enhancing visual output and performance without significantly increasing power consumption or thermal footprint.

You May Also Be Interested in

Dell
Nvidia Quadro K5200 8GB 3.0 x16 256-bit R93GX
Need more? Email Us
ECAD model for DELL R93GX - Nvidia Quadro K5200 8GB 3.0 x16 256-bit R93GX
Dell
Nvidia Quadro K420 1GB PCI-e 2.0 x16
Need more? Email Us
ECAD model for DELL F81MD - Nvidia Quadro K420 1GB PCI-e 2.0 x16
Dell
NVidia Tesla P100 GPU 16GB SXM2 250W
Need more? Email Us
ECAD model for DELL 7TGM9 - NVidia Tesla P100 GPU 16GB SXM2 250W
Dell
NVidia Tesla P100 GPU 16GB SXM2 250W
Need more? Email Us
ECAD model for DELL 489-BBCQ - NVidia Tesla P100 GPU 16GB SXM2 250W
Dell
Matrox - F7011-0001 - 32MB PCI Video Card
Need more? Email Us
ECAD model for DELL G55MDDAP32DBF - Matrox - F7011-0001 - 32MB PCI Video Card
Dell
Nvidia Tesla T4 16GB GPU
Need more? Email Us
ECAD model for DELL PG183 - Nvidia Tesla T4 16GB GPU
Dell
Nvidia Quadro 600 1GB PCI-e x16
Need more? Email Us
ECAD model for DELL 5YGHK - Nvidia Quadro 600 1GB PCI-e x16
Dell
NVIDIA Grid K1 16GB
Need more? Email Us
ECAD model for DELL H6VT2 - NVIDIA Grid K1 16GB
Dell
Nvidia Tesla T4 16GB GPU
Need more? Email Us
ECAD model for DELL F2GRY - Nvidia Tesla T4 16GB GPU

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $7.1819
ECAD model for BMI088
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $329.5455 $329.5455
2+ $295.4546 $590.9092
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 212 pieces
Order Increment : 1 개
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention