EN
  • EN
  • DE

AT83C51RC2WPB-RLTUM

Part No AT83C51RC2WPB-RLTUM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 80C52 COMPATIBLE MICROCONTROLLE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Package Bulk
Product Status Active
Programmable Not Verified
Core Processor 80C52
Core Size 8-Bit
Base Product Number AT83C51RC2
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 862177-AT83C51RC2WPB-RLTUM
Ultra Librarian 3D Model Ultra Librarian AT83C51RC2WPB-RLTUM CAD Model

Description

Microchip Technology's AT83C51RC2WPB-RLTUM Microcontroller

The AT83C51RC2WPB-RLTUM is a high-performance microcontroller unit (MCU) from the renowned manufacturer, Microchip Technology. This powerful MCU is based on the 80C51 microcontroller architecture, which has been optimized for speed and efficiency, making it an ideal choice for a wide range of embedded applications.

This particular model of the AT83C51 series comes in a robust 44-PLCC (Plastic Leaded Chip Carrier) package, providing an excellent balance between size and functionality. The device operates at a voltage range of 2.7V to 5.5V, which allows for flexible power management and compatibility with various electronic components and systems.

The AT83C51RC2WPB-RLTUM features 256KB of flash memory, which is ample space for storing complex programs and applications. Additionally, it offers 8KB of RAM, ensuring smooth operation and multitasking capabilities. The MCU is designed to run at a maximum frequency of 60MHz, delivering high-speed processing power that can meet the demands of sophisticated and time-sensitive tasks.

One of the key advantages of this microcontroller is its full integration of a wide range of peripherals. It includes serial communication interfaces such as UART, SPI, and I²C, which facilitate easy data exchange with other devices and systems. Moreover, it is equipped with multiple 16-bit timers/counters and a watchdog timer to ensure precise timing and system reliability.

The AT83C51RC2WPB-RLTUM also features a Programmable Counter Array (PCA) and a versatile PWM (Pulse Width Modulation) unit, which are essential for controlling motors, managing power supplies, and handling other analog interfacing tasks. Its 32 I/O lines provide a generous number of connections for input and output operations, enhancing the MCU's adaptability to various application requirements.

Designed with industrial and commercial applications in mind, the microcontroller ensures robustness with its extended operating temperature range. This makes it suitable for harsh environments where reliability is critical. With in-system programmability and in-application programming support, the AT83C51RC2WPB-RLTUM allows for easy updates and maintenance, ensuring a long lifecycle and reducing the need for extensive hardware changes.

In summary, the AT83C51RC2WPB-RLTUM from Microchip Technology is a powerful and versatile microcontroller that offers a comprehensive set of features for advanced embedded systems. Its combination of speed, memory capacity, and integrated peripherals makes it a top choice for engineers and developers looking to create sophisticated electronic products and applications.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.5234 $64.5702
7+ $17.6600 $123.6200
11+ $17.1079 $188.1869
14+ $16.5558 $231.7812
19+ $16.0048 $304.0912
25+ $14.3486 $358.7150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,290 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess