EN
  • EN
  • DE

TPS26600PWPT

Part No TPS26600PWPT
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC HOT PLUG CTRLR 16HTSSOP / Hot Swap Controller 1-CH 55V N-Channel Positive Voltage 16-Pin HTSSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type Hot Plug Controller
Number of Channels 1
Internal Switch(s) Yes
Applications General
Features Auto Retry, OVP, UVLO
Programmable Features Circuit Breaker, Current Limit, OVP, Slew Rate, UVLO
Operating Supply Voltage 4.2 V ~ 55 V
Current - Output (Maximum) 2.23A
Operating Temperature Range -40°C ~ 125°C
Operating Supply Current 300μA
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 16-HTSSOP
Win Source Part Number 797904-TPS26600PWPT
Popularity Medium
Supply and Demand Status Limited
Family Name TPS26600
Introduction Date January 24, 2017
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS26600PWPT CAD Model

Description

Introducing the TPS26600PWPT Industrial eFuse from Texas Instruments

The TPS26600PWPT is a robust, feature-rich industrial eFuse designed and manufactured by Texas Instruments (TI), a global semiconductor company that designs and builds analog ICs and embedded processors. This advanced power protection device is engineered to provide overvoltage, overcurrent, and surge protection for industrial applications, ensuring the reliability and safety of sophisticated electronic systems.

Key Features and Benefits

  • Wide Operating Voltage Range: The TPS26600PWPT operates over a wide input voltage range of 4.5V to 55V, making it versatile for various industrial power supply requirements.
  • Integrated FET: At the heart of this eFuse is an N-channel power MOSFET with low on-resistance, ensuring efficient power distribution and minimal power loss during operation.
  • Adjustable Overcurrent Protection: Users can set the current limit threshold via an external resistor, providing flexibility to tailor the protection to the needs of the specific application.
  • Surge Protection: The device is capable of withstanding industrial surge requirements per the IEC 61000-4-5 standard, safeguarding against transient voltage spikes that can damage electronic components.
  • Thermal Shutdown: An integral thermal shutdown feature protects the device and downstream components from overheating, enhancing system reliability.
  • Under-Voltage Lockout (UVLO): This feature ensures that the device operates only when the input voltage is within an acceptable range, preventing malfunction due to insufficient supply voltage.
  • Reverse Polarity Protection: The TPS26600PWPT is designed to withstand reverse polarity conditions, which can occur during incorrect power connections.

Applications

The TPS26600PWPT is ideal for a wide range of industrial applications, including:

  • Factory Automation and Control Systems
  • Programmable Logic Controllers (PLCs)
  • Industrial PCs and Servers
  • Industrial Power Supplies and Battery Management Systems
  • Test and Measurement Equipment

With its robust design and comprehensive protection features, the TPS26600PWPT from Texas Instruments is a reliable solution for managing power in demanding industrial environments. By integrating this eFuse into your design, you can enhance system safety, reduce downtime, and maintain operational efficiency.

You May Also Be Interested in

Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
STMicroelectronics
DISCRETE
Lowest to $8.7314
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Texas Instruments
2.7-V TO 26-V, 2.7-M 18-A INTEGR
Lowest to $4.4967
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5531 $54.3585
80+ $1.2743 $101.9440
125+ $1.2345 $154.3125
170+ $1.1947 $203.0990
220+ $1.1549 $254.0780
290+ $1.0354 $300.2660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess