EN
  • EN
  • DE

AT83C21GC144-ICSUL

Part No AT83C21GC144-ICSUL
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 24SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Part Status Obsolete (End Of Life)
Interface Serial
Supply Voltage (V) 2.85V ~ 5.4V
Part Number Series AT83C21
Manufacturer Pack Quantity 2,124
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813829-AT83C21GC144-ICSUL
Ultra Librarian 3D Model Ultra Librarian AT83C21GC144-ICSUL CAD Model

Description

The AT83C21GC144-ICSUL is a cutting-edge product from Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This product is designed to cater to the demanding needs of modern electronic applications, offering a blend of performance, power efficiency, and reliability.

Key Features

  • High Performance: The AT83C21GC144-ICSUL is built to deliver high-speed operation without compromising on power consumption, making it ideal for a wide range of applications in the industrial, automotive, and consumer electronics sectors.
  • Robust Security: Security is a paramount concern in today's connected world, and this product comes equipped with advanced security features to protect against unauthorized access and ensure data integrity.
  • Integration: This device offers a high level of integration, reducing the need for additional components and simplifying the design process for engineers.
  • Flexibility: With its versatile feature set, the AT83C21GC144-ICSUL can be used in a variety of applications, offering designers the flexibility to adapt to different design requirements.

Applications

The AT83C21GC144-ICSUL is suitable for a diverse range of applications, including but not limited to:

  • Automotive systems
  • Industrial control units
  • Smart home devices
  • Internet of Things (IoT) devices
  • Consumer electronics

Technical Specifications

Microchip Technology's AT83C21GC144-ICSUL comes with a comprehensive set of technical specifications that ensure its suitability for demanding applications:

  • Package Type: Chip Scale Package (CSP)
  • Operating Temperature Range: Specified for industrial temperature ranges
  • Quality and Reliability: Manufactured to high standards to ensure consistent performance and longevity

For detailed technical specifications, datasheets, and support documentation, customers are encouraged to visit Microchip Technology's official website or contact their customer support team.

Ordering and Availability

The AT83C21GC144-ICSUL is available for order through Microchip Technology's distribution network. For pricing, availability, and ordering information, please contact a Microchip authorized distributor or visit the Microchip online store.

You May Also Be Interested in

Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640
Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.9667 $59.6670
24+ $4.8960 $117.5040
37+ $4.7436 $175.5132
51+ $4.5900 $234.0900
66+ $4.4375 $292.8750
88+ $3.9778 $350.0464
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,900 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess