EN
  • EN
  • DE

TDA6500TT/C4,118

Part No TDA6500TT/C4,118
Manufacturer NXP / Nexperia
Catalog Linear - Video Processing
Description IC VIDEO PROCESSOR 32TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Mounting Type Surface Mount
Package / Case 32-TSSOP (0.240", 6.10mm Width)
Supplier Device Package 32-TSSOP
Base Product Number TDA650
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 362203-TDA6500TT/C4,118
Ultra Librarian 3D Model Ultra Librarian TDA6500TT/C4,118 CAD Model

Description

The TDA6500TT/C4,118 is a sophisticated integrated circuit designed and manufactured by NXP Semiconductors, a leader in the industry known for their cutting-edge technology and high-quality electronic components. This particular chip is part of NXP's product lineup targeted towards the TV and set-top box markets, providing solutions for digital signal processing and other related functionalities.

Key Features

  • High Integration: The TDA6500TT/C4,118 incorporates multiple functions into a single chip, which helps in reducing the overall component count in the final product design, leading to cost-effectiveness and a smaller PCB footprint.
  • Advanced Modulation Support: This IC supports various modulation schemes essential for digital TV broadcasting, including QAM (Quadrature Amplitude Modulation) and COFDM (Coded Orthogonal Frequency-Division Multiplexing).
  • Enhanced Signal Processing: It is designed to offer superior signal processing capabilities, which is crucial for providing high-quality video and audio experiences to end-users.
  • Low Power Consumption: Power efficiency is a hallmark of NXP's products, and the TDA6500TT/C4,118 is no exception. It operates with minimal power consumption, making it suitable for energy-sensitive applications.

Applications

The TDA6500TT/C4,118 is ideal for a range of applications within the digital broadcasting and reception domain. It is commonly used in:

  • Digital TV sets
  • Set-top boxes
  • Personal video recorders (PVRs)
  • Media centers

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products that meet stringent industry standards. The TDA6500TT/C4,118 is produced with reliability in mind, ensuring stable performance over its intended lifespan, even under challenging conditions.

Environmental Considerations

In line with modern environmental standards, the TDA6500TT/C4,118 is designed with eco-friendly considerations. It complies with various international regulations on hazardous substances, contributing to the production of greener electronic products.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 64WCSP
Need more? Email Us
Maxim Integrated
IC VIDEO GAMMA REF SYST 28TQFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256QFP
Need more? Email Us
MACOM Technology Solutions
IC CABLE DRIVER HD/SD 16QFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO CONTROLLER 208QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,998 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess