EN
  • EN
  • DE

AT80C51SND1C-ROTUL

Part No AT80C51SND1C-ROTUL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT ROMLESS 80TQFP / Single-Chip Flash Microcontroller with MP3 Decoder and Human Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tray
Part Status Obsolete (End Of Life)
Core Processor 80C51
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, IDE/ATAPI, Memory Card, SPI, UART/USART, USB
Peripherals Audio, I2S, MP3, PCM, POR, WDT
Number of I/O 44
Program Memory Type ROMless
RAM Size 2.25K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 3.3V
Data Converters A/D 2x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 80-LQFP
Supplier Device Package 80-TQFP (14x14)
Part Number Series AT80C51SND1C
Manufacturer Pack Quantity 450
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804734-AT80C51SND1C-ROTUL
Ultra Librarian 3D Model Ultra Librarian AT80C51SND1C-ROTUL CAD Model

Description

Microchip Technology AT80C51SND1C-ROTUL Microcontroller

Explore the advanced features of the AT80C51SND1C-ROTUL, a high-performance microcontroller from Microchip Technology, designed to cater to the demanding needs of modern embedded systems. This integrated circuit is built on a proven 80C51 microcontroller architecture, offering a blend of power efficiency and processing capabilities that make it ideal for a wide range of applications.

Key Features:

  • Core Architecture: The AT80C51SND1C-ROTUL is based on the reliable MCS-51 microcontroller family, providing a robust foundation for both legacy and new designs.
  • Operating Frequency: This microcontroller operates at a high frequency, ensuring efficient processing and quick response times for time-sensitive tasks.
  • Memory: Equipped with ample on-chip memory, it includes both volatile and non-volatile storage options, facilitating complex program execution and data retention even after power-off.
  • I/O Capabilities: With multiple general-purpose input/output pins, this device can interface with a variety of peripherals, sensors, and other electronic components, enhancing its versatility in system design.
  • Communication Interfaces: The AT80C51SND1C-ROTUL supports standard communication protocols, enabling seamless data exchange with other microcontrollers, computers, or network modules.
  • Power Management: Advanced power-saving modes are incorporated to reduce energy consumption, making it suitable for battery-powered or energy-conscious applications.
  • Temperature Range: This microcontroller is designed to operate reliably within a wide temperature range, ensuring stability and performance in harsh environmental conditions.
  • Package: The device comes in a robust package that ensures ease of integration into various PCB designs and contributes to the overall durability of the final product.

The AT80C51SND1C-ROTUL is a testament to Microchip Technology's commitment to providing high-quality, innovative components for the electronics industry. Whether you're developing industrial control systems, consumer electronics, automotive applications, or IoT devices, this microcontroller offers the reliability and functionality needed to drive your project forward.

With its combination of performance, integration, and efficiency, the AT80C51SND1C-ROTUL stands out as a top choice for designers looking to leverage the power of the 80C51 microcontroller architecture in their next-generation products.

You May Also Be Interested in

Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess