EN
  • EN
  • DE

AT80C32X2-SLSUL

Part No AT80C32X2-SLSUL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT ROMLESS 44PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series 80C
Package Tube
Product Status Obsolete
Programmable Not Verified
Core Processor 80C51
Core Size 8-Bit
Speed 30/20MHz
Connectivity UART/USART
Peripherals POR
Number of I/O 32
Program Memory Type ROMless
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.6x16.6)
Base Product Number AT80C32X2
Standard Package 163 pcs
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 566034-AT80C32X2-SLSUL
Ultra Librarian 3D Model Ultra Librarian AT80C32X2-SLSUL CAD Model

Description

Microchip Technology's AT80C32X2-SLSUL Microcontroller

The AT80C32X2-SLSUL is a high-performance microcontroller from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This microcontroller is based on the popular 8051 architecture and is designed to offer a versatile and powerful solution for a wide range of embedded applications.

At the heart of the AT80C32X2-SLSUL is a powerful 8-bit CPU which runs at a frequency of up to 40 MHz, providing the computational power needed for complex tasks. This microcontroller comes with 256 bytes of RAM and a variety of peripherals that enhance its functionality, making it an excellent choice for industrial control systems, automation, consumer electronics, and IoT devices.

Key Features of the AT80C32X2-SLSUL:

  • High-Speed CPU: An 8-bit 8051-compatible CPU that can operate at up to 40 MHz, delivering the performance required for time-sensitive applications.
  • Memory: Equipped with 256 bytes of internal RAM, providing sufficient space for stack operations and data storage.
  • Flexible I/O: Offers a variety of input/output options, including 32 programmable I/O lines, which allow for versatile hardware interfacing.
  • Serial Communication: Features a full-duplex serial port, enabling easy communication with other devices and peripherals.
  • Timer/Counters: Comes with three 16-bit timer/counters, which are essential for time-related operations like pulse generation, measurement, and event counting.
  • Power Management: Includes power control modes such as Idle and Power Down modes, which help to minimize power consumption during periods of inactivity.
  • Interrupt System: A robust interrupt system with four priority levels ensures responsive and efficient handling of real-time events.
  • Operating Voltage: Designed to operate within a range of 2.7V to 5.5V, making it suitable for both low and standard voltage applications.

The AT80C32X2-SLSUL is also known for its reliability and durability, with features such as brown-out detection and a watchdog timer to maintain system integrity. Its extended temperature range makes it ideal for harsh environments.

Whether you're developing a simple home appliance or a sophisticated industrial control system, the AT80C32X2-SLSUL from Microchip Technology provides a flexible and reliable solution that can meet the demands of your application.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.1859 $60.5577
7+ $16.5628 $115.9396
10+ $16.0453 $160.4530
13+ $15.5277 $201.8601
17+ $15.0101 $255.1717
23+ $13.4573 $309.5179
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess