EN
  • EN
  • DE

AT49LH004-33TC

Part No AT49LH004-33TC
Manufacturer Microchip Technology
Catalog Memory
Description IC FLASH 4MBIT PAR 33MHZ 40TSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 4Mbit
Memory Organization 512K x 8
Memory Interface Parallel
Clock Frequency 33 MHz
Write Cycle Time - Word, Page 50µs
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 85°C (TC)
Mounting Type Surface Mount
Package / Case 40-TFSOP (0.724", 18.40mm Width)
Supplier Device Package 40-TSOP
Base Product Number AT49LH004
Standard Package 96 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 565963-AT49LH004-33TC
Ultra Librarian 3D Model Ultra Librarian AT49LH004-33TC CAD Model

Description

Microchip Technology AT49LH004-33TC Overview

The AT49LH004-33TC from Microchip Technology is a robust and reliable flash memory device that provides a high-density storage solution for a variety of applications. This 4-megabit flash memory is designed to operate at a voltage of 3.3V, making it an energy-efficient choice for portable and low-power devices. Its access time of 33ns ensures quick data retrieval, which is critical for high-performance computing environments.

Key Features

  • Memory Size: 4 Mbit (512K x 8)
  • Interface Type: Parallel
  • Speed: 33ns
  • Operating Voltage: 3.3V
  • Package/Case: 32-TSOP (Thin Small Outline Package)
  • Temperature Range: Industrial (-40°C to +85°C)
  • Organization: The memory is organized as 512K words by 8 bits

Performance and Reliability

The AT49LH004-33TC is designed to deliver high-speed performance with a fast access time that is suitable for applications requiring quick boot or frequent data updates. Its parallel interface facilitates a straightforward connection to microcontrollers and other digital circuits, allowing for easy integration into system designs.

Applications

With its industrial temperature range and fast access time, the AT49LH004-33TC is well-suited for a diverse set of applications, such as:

  • Embedded systems
  • Telecommunications equipment
  • Automotive electronics
  • Industrial control systems
  • Medical devices

Quality and Support

Microchip Technology is known for its commitment to quality and long-term reliability. The AT49LH004-33TC flash memory is no exception and is backed by Microchip's support and expertise. Customers can rely on this product to maintain performance over its intended lifespan, even in the most demanding conditions.

Environmental Compliance

The AT49LH004-33TC is compliant with RoHS (Restriction of Hazardous Substances) directives, ensuring that it meets global environmental standards and is free from harmful substances.

Overall, the AT49LH004-33TC from Microchip Technology is a high-quality, versatile flash memory component that provides reliable storage solutions for a wide array of electronic devices and systems.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC DRAM 2GBIT PARALLEL 96TWBGA / SDRAM - DDR3L Memory IC 2Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)
Lowest to $5.8956
Adesto Technologies
IC FLASH 8MBIT SPI 85MHZ 8SOIC / FLASH Memory IC 8Mbit SPI 85 MHz 8-SOIC
Lowest to $3.7068
STMicroelectronics
IC EEPROM 16KBIT SPI 20MHZ 8SOIC
Lowest to $0.3379
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 128Mbit SPI - Quad I/O, QPI, DTR 133 MHz 8-WSON (6x5)
Need more? Email Us
Micron Technology Inc.
LPDDR4 48G 1.5GX32 FBGA QDP / SDRAM - Mobile LPDDR4X Memory IC 48Gbit Parallel 2.133 GHz 3.5 ns 200-TFBGA (10x14.5)
Lowest to $71.6418
ON Semiconductor
IC EEPROM 8KBIT I2C 400KHZ 8SOIC
Lowest to $0.4366
Adesto Technologies
IC FLASH 2MBIT SPI 104MHZ 8SOIC / FLASH Memory IC 2Mbit SPI 104 MHz 8-SOIC
Lowest to $1.7463
Everspin Technologies Inc.
IC RAM 256KBIT PARALLEL 44TSOP2 / MRAM (Magnetoresistive RAM) Memory IC 256Kbit Parallel 35 ns 44-TSOP2
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT I2C 1MHZ 8SOIC / EEPROM Memory IC 1Kbit I²C 1 MHz 900 ns 8-SOIC
Lowest to $0.3862

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess