EN
  • EN
  • DE

AT49BV640D-70CU

Part No AT49BV640D-70CU
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 64MBIT PARALLEL 48CBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features FLASH Memory IC 64Mb (4M x 16) Parallel 70 ns 48-CBGA (7x10)
Manufacturer Microchip Technology
Package Tray
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting Surface Mount
Package 48-VFBGA, CSPBGA
Case / Package 48-CBGA (7x10)
Family Name AT49BV640
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B1A
HTSUS 8542.32.0071
Other Part Number AT49BV640D-70CUCT, AT49BV640D-70CUTRINACTIVE, AT49BV640D-70CUTR, AT49BV640D70CU, AT49BV640D-70CUCT-ND, AT49BV640D-70CUTR-ND
Quantity per package 276
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911963-AT49BV640D-70CU
Ultra Librarian 3D Model Ultra Librarian AT49BV640D-70CU CAD Model

Description

Microchip Technology AT49BV640D-70CU Flash Memory

The AT49BV640D-70CU is a high-performance 64-megabit Flash memory component designed and manufactured by Microchip Technology, a leader in the field of microcontroller and analog semiconductor devices. This memory chip is an ideal storage solution for a wide range of applications, including embedded systems, telecommunications, digital signal processing, and industrial automation.

With a 64M bit (8M x 8) configuration, the AT49BV640D-70CU offers ample space for firmware storage, boot code, and data logging. The device operates at a standard 3-volt power supply, making it suitable for low-power applications. Its access time of 70 nanoseconds allows for swift read operations, which is critical for high-speed microprocessors and the efficient execution of code.

The AT49BV640D-70CU is housed in a 48-pin TSOP (Thin Small Outline Package), which provides a compact footprint for space-constrained designs. Its package is designed to be surface-mounted, which facilitates easier integration into a variety of circuit board layouts. This Flash memory chip also supports sector erase and block erase functions, allowing for flexible data management and the ability to update firmware in the field without the need for full chip erasure.

One of the key features of the AT49BV640D-70CU is its industry-standard interface, which ensures compatibility with most microcontrollers and processors without the need for extensive re-engineering. The device also includes features such as hardware data protection and advanced sector protection, enhancing the reliability and security of the stored data.

Microchip Technology's commitment to quality is evident in the AT49BV640D-70CU, which is designed to withstand harsh operating conditions and extended temperature ranges. This makes it a robust memory solution for applications that demand long-term reliability and stability.

In conclusion, the AT49BV640D-70CU from Microchip Technology is a versatile and reliable Flash memory component that offers high capacity, fast access times, and advanced features for secure data storage. Its compact form factor and low-power operation make it an excellent choice for designers looking to incorporate solid-state memory into their next-generation electronic products.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC FLASH 32MBIT SPI 104MHZ 8SOIC / FLASH Memory IC 32Mb (4M x 8) SPI 104 MHz 8-SOIC
Lowest to $7.2762
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 24BGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 24-BGA (8x6)
Lowest to $10.4290
Micron Technology Inc.
NOR Flash Serial-SPI 2.5V/3V/3.3V 4M-bit 512K x 8 8ns Automotive 8-Pin UFDFPN EP T/R
Lowest to $2.8677
Micron Technology Inc.
NOR Flash Serial-SPI 3V 32Mbit 32M/16M/8M x 1bit/2bit/4bit 7ns 8-Pin SOP-II T/R
Lowest to $3.8626
Micron Technology Inc.
NOR Flash Serial 1.8V 16Mbit 16M/8M/4M x 1bit/2bit/4Bit 8-Pin SOP T/R
Lowest to $2.0374
Micron Technology Inc.
NOR Flash Serial-SPI 3.3V 8Mbit 1M x 8bit 12ns 8-Pin SOIC N Tube
Lowest to $2.4597
GigaDevice Semiconductor
IC FLASH 8MBIT SPI/QUAD I/O 8SOP / FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 104 MHz 8-SOP
Lowest to $0.9563
Micron Technology Inc.
NOR Flash Parallel/Serial 1.8V 512Mbit 32M x 16bit 100ns 64-Pin BGA T/R
Lowest to $10.1820
Micron Technology Inc.
Combo Mem 8Mx16 Flash + 4Mx16 SRAM 1.8V 105-Pin SCSP Tray
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2834 $59.3684
62+ $1.8734 $116.1508
96+ $1.8145 $174.1920
132+ $1.7568 $231.8976
171+ $1.6979 $290.3409
228+ $1.5223 $347.0844
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,790 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess