EN
  • EN
  • DE

PIC16C74A-10E/L

Part No PIC16C74A-10E/L
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB OTP 44PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features PIC series Microcontroller IC 8-Bit 10MHz 7KB (4K x 14) OTP 44-PLCC (16.59x16.59)
Manufacturer Microchip Technology
Series PIC® 16C
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 10MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 33
Program Memory Size 7KB (4K x 14)
Program Memory Type OTP
Supply Voltage 4V ~ 6V
Data Converters A/D 8x8b
Oscillator Type External
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 44-LCC (J-Lead)
Case / Package 44-PLCC (16.59x16.59)
Family Name PIC16C74
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 27
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889406-PIC16C74A-10E/L
Ultra Librarian 3D Model Ultra Librarian PIC16C74A-10E/L CAD Model

Description

The PIC16C74A-10E/L is a high-performance, CMOS, 8-bit microcontroller with integrated analog-to-digital (A/D) converters from Microchip Technology. This powerful microcontroller is designed to support a wide range of applications, from automotive industries to consumer electronics, thanks to its versatile features and robust instruction set.

At the heart of the PIC16C74A-10E/L lies a capable processor that can operate at a maximum frequency of 10 MHz. It comes in a 44-pin PLCC (Plastic Leaded Chip Carrier) package, which offers a compact footprint while allowing for sufficient I/O ports and interfacing capabilities. The device is also available in PDIP and TQFP packages to suit different assembly requirements.

One of the standout features of the PIC16C74A-10E/L is its built-in 8-channel, 8-bit A/D converter, which enables it to process analog signals directly. This is especially useful in applications that require sensor interfacing, such as temperature monitoring systems, light intensity detection, or pressure measurement.

The microcontroller offers 192 bytes of RAM and 7 KB of EPROM, providing ample space for storing variables and program instructions. Additionally, it supports serial communication via USART (Universal Synchronous/Asynchronous Receiver/Transmitter), making it suitable for projects that require communication with other devices, such as computers, other microcontrollers, or peripheral devices.

For enhanced functionality, the PIC16C74A-10E/L includes 33 I/O pins, giving developers the flexibility to connect a wide array of peripherals and components. It also features two capture/compare/PWM (Pulse Width Modulation) modules and a synchronous serial port (SSP) with SPI (Serial Peripheral Interface) and I2C (Inter-Integrated Circuit) capabilities.

The microcontroller's robust design includes power-saving features such as a selectable oscillator and a power-on reset. The device is also equipped with protection mechanisms like brown-out detection and a watchdog timer, ensuring reliable operation even in challenging environments.

With its combination of performance, versatility, and integration, the PIC16C74A-10E/L from Microchip Technology is an excellent choice for designers looking to create sophisticated and reliable systems with minimal external components.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess