EN
  • EN
  • DE

AT49BV1604-90TC

Part No AT49BV1604-90TC
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Description Contact for details
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSOP
RoHS Compliant
Win Source Part Number 968830-AT49BV1604-90TC
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT49BV1604-90TC CAD Model

Description

The AT49BV1604-90TC from Microchip Technology is a high-performance flash memory device that combines the versatility of flash technology with the reliability and quality that Microchip is known for. This device is specifically designed to meet the rigorous demands of storage applications in the automotive, industrial, and consumer electronics sectors.

Key Features:

  • Memory Size: The AT49BV1604-90TC offers a substantial 16 Mbit (2M x 8/1M x 16) memory size, providing ample space for firmware storage, boot code, and data logging.
  • Access Time: With an impressive access time of 90 nanoseconds, this flash memory device ensures swift read operations, which is crucial for time-sensitive applications.
  • Operating Voltage: It operates within a voltage range of 2.7V to 3.6V, making it compatible with low-voltage systems and contributing to overall power efficiency.
  • Temperature Range: The device is designed to operate over an extended temperature range, from -40°C to 85°C, making it suitable for use in harsh environmental conditions.
  • Package Type: Encased in a 48-pin TSOP (Thin Small Outline Package), the AT49BV1604-90TC is optimized for compact PCB layouts and is easy to integrate into a wide variety of design architectures.

Applications:

The versatility of the AT49BV1604-90TC makes it ideal for a broad range of applications, including:

  • Automotive electronics, such as engine control units and infotainment systems
  • Industrial control systems, including PLCs and automation modules
  • Telecommunication infrastructure, like routers and switches
  • Consumer electronics, from gaming consoles to smart home devices

Reliability and Support:

As with all Microchip products, the AT49BV1604-90TC is backed by comprehensive technical support and is manufactured to the highest quality standards. Users can rely on this flash memory device to maintain data integrity and provide consistent performance over its operational lifespan.

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
Kemet
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Sony
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Hewlett Packard
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess