EN
  • EN
  • DE

AT49BV008AT90CI

Part No AT49BV008AT90CI
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Pins 48
RoHS Compliant
Win Source Part Number 1046552-AT49BV008AT90CI
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT49BV008AT90CI CAD Model

Description

Microchip Technology AT49BV008AT90CI Product Overview

The AT49BV008AT90CI is a high-performance flash memory chip designed and manufactured by Microchip Technology, a leader in the field of microcontroller and analog semiconductors. This device is part of their AT49 series, which is known for its reliability and efficiency in a wide range of applications.

Key Features:

  • Memory Capacity: The AT49BV008AT90CI offers a substantial 8 megabit (1M x 8) storage capacity, making it suitable for storing firmware, boot code, or other critical data in embedded systems.
  • Speed: This chip has a 90 ns access time, ensuring quick read operations which is crucial for applications requiring fast data retrieval.
  • Operating Voltage: It operates at a voltage range of 2.7V to 3.6V, providing flexibility in terms of power supply and compatibility with various logic levels.
  • Temperature Range: Designed for robust performance, it can operate within an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.
  • Package Type: The device comes in a 48-lead TSOP (Thin Small Outline Package), which is ideal for space-constrained applications while still allowing for easy integration into PCB designs.
  • Programming and Erasing: It features sector erase architecture with 256-byte sectors, allowing for efficient and flexible programming. The chip also supports full chip erase, which can be useful during development or when large data changes are needed.

Applications:

The AT49BV008AT90CI is versatile and can be used in a variety of applications. It is particularly well-suited for:

  • Embedded systems requiring a reliable non-volatile memory solution.
  • Consumer electronics where firmware updates are necessary.
  • Industrial control systems that operate in extreme temperature conditions.
  • Telecommunication infrastructure that demands high-speed memory access.
  • Automotive electronics where durability and reliability are paramount.

Overall, the AT49BV008AT90CI flash memory chip from Microchip Technology offers a balanced combination of capacity, speed, and reliability, making it an excellent choice for designers and engineers looking to integrate a robust memory solution into their products.

You May Also Be Interested in

Intel
Need more? Email Us
Generic
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Sony
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess