EN
  • EN
  • DE

AT49BV002N-70TI

Part No AT49BV002N-70TI
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046550-AT49BV002N-70TI
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT49BV002N-70TI CAD Model

Description

Microchip Technology AT49BV002N-70TI Flash Memory

The AT49BV002N-70TI is a high-performance 2-megabit Flash memory component designed and manufactured by the industry-leading Microchip Technology. This device offers a fast read access time of 70 nanoseconds, making it ideal for applications that require high-speed data retrieval. The AT49BV002N-70TI is well-suited for a broad range of uses, including embedded systems, telecommunications, and industrial applications, where reliable and durable non-volatile memory is crucial.

Key Features

  • Memory Size: 2 Mb (256K x 8)
  • Access Time: 70 ns
  • Operating Voltage: 2.7V to 3.6V
  • Temperature Range: -40°C to +85°C (Industrial Grade)
  • Package: 32-lead TSOP (Type I)
  • Interface: Parallel Interface

The AT49BV002N-70TI is designed with a user-friendly parallel interface, facilitating easy integration into a wide array of systems without the need for complex interfacing solutions. The device operates over an extended industrial temperature range, ensuring reliability and consistent performance even in harsh environmental conditions.

Programming and Erasure

The device features sector erase and program operations, allowing for flexible data management and in-system reprogrammability. It supports a minimum of 10,000 write/erase cycles, providing robust data retention and endurance over the product's lifespan. The sector erase architecture enables users to erase specific blocks of memory without affecting the integrity of the data stored in other sectors, making it highly efficient for applications where data needs to be updated frequently.

Quality and Reliability

Microchip Technology's commitment to quality is evident in the AT49BV002N-70TI, which is manufactured to the highest standards. Customers can trust the reliability of this Flash memory component, backed by Microchip's rigorous testing and quality control processes. The device is also available in leaded and lead-free versions, catering to environmentally conscious applications and regulations such as RoHS.

For detailed technical specifications, application notes, and support documentation, visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

Bel Fuse Inc.
Need more? Email Us
Kemet
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess