EN
  • EN
  • DE

AT42QT11C17-MU

Part No AT42QT11C17-MU
Manufacturer Microchip Technology
Catalog Specialized ICs
Description AT42QT11C17-MU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Microchip Technology
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
MSL Level 3 (168 Hours)
Win Source Part Number 61964-AT42QT11C17-MU
Ultra Librarian 3D Model Ultra Librarian AT42QT11C17-MU CAD Model

Description

The AT42QT11C17-MU is a notable member of the QTouch® family of touch sensors from Microchip Technology. This innovative component is designed to bring capacitive touch sensing to a variety of applications. It is particularly well-suited for implementing single-button touch interfaces, offering a simple and effective solution for user input.

This touch sensor IC is capable of detecting touch inputs through a variety of materials such as glass, plastic, and even wood, which provides designers with the flexibility to create seamless and aesthetically pleasing interfaces. The AT42QT11C17-MU features a robust and reliable self-capacitance measurement method that ensures high sensitivity and excellent noise immunity, making it ideal for use in challenging electrical environments.

One of the key advantages of the AT42QT11C17-MU is its ease of integration. It requires minimal external components, which simplifies the design process and helps in reducing the overall bill of materials. Additionally, the device is designed with power efficiency in mind, making it a suitable option for battery-powered applications where power consumption is a critical consideration.

The device operates over a wide voltage range and is available in a compact, space-saving UDFN (Ultra-Thin Dual Flat No-Leads) package. Its small footprint allows it to be incorporated into space-constrained designs without compromising on performance. Furthermore, the AT42QT11C17-MU supports a variety of communication interfaces, including I2C, SPI, and UART, providing flexibility in connecting to microcontrollers or other digital systems.

Whether you're developing home appliances, consumer electronics, or industrial control panels, the AT42QT11C17-MU from Microchip Technology offers a reliable and cost-effective solution for integrating touch-sensitive buttons into your designs. Its robustness, ease of use, and flexibility make it an excellent choice for designers looking to enhance the user experience with capacitive touch technology.

You May Also Be Interested in

Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.4867
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.4100 $60.8200
5+ $24.9515 $124.7575
8+ $24.1718 $193.3744
10+ $23.3922 $233.9220
13+ $22.6126 $293.9638
18+ $20.2737 $364.9266
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,030 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess