EN
  • EN
  • DE
  • IT

AT42QT1040-MMHR

Part No AT42QT1040-MMHR
Manufacturer Microchip Technology
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description IC TOUCH SENSOR 4KEY 20-VQFN / Capacitive Touch Screen 4 Key 20-Pin VQFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Series QTouch
Packaging Reel package
Type Buttons
Proximity Detection No
Number of Inputs Up to 4
LED Driver Channels 4
Operating Supply Voltage 1.8 V ~ 5.5 V
Operating Supply Current 10mA
Operating Temperature Range -40°C ~ 85°C
Package 20-VFQFN Exposed Pad
Manufacturer Package 20-VQFN (3x3)
Win Source Part Number 769005-AT42QT1040-MMHR
Popularity Medium
Supply and Demand Status Limited
Family Name AT42QT1040-MMHR
Introduction Date May 02, 1997
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian AT42QT1040-MMHR CAD Model

Description

Microchip Technology AT42QT1040-MMHR Touch Sensor IC

The AT42QT1040-MMHR is a capacitive touch sensor IC designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This touch sensor chip is part of the QTouch™ series, which provides a variety of touch capabilities for implementing user interfaces in various electronic devices.

Key Features:

  • Channels: The AT42QT1040-MMHR features 4 independent touch sensing inputs, making it suitable for applications that require multiple touch buttons.
  • Technology: Utilizes QTouch™ capacitive sensing technology to detect touch inputs with high sensitivity and reliability.
  • Integration: The device integrates all signal processing functions necessary to provide stable sensing under a wide variety of changing conditions.
  • Power Consumption: Designed for low power consumption, it supports a power-down mode that significantly reduces power usage when touch sensing is not required.
  • Communication: Offers an I2C interface for communication with microcontrollers, making it easy to integrate into existing designs.
  • Configurability: The sensitivity and functionality of each touch channel can be configured to meet specific application requirements.
  • Robustness: Features built-in noise immunity and automatic drift compensation to ensure reliable operation in challenging environments.

Applications:

The AT42QT1040-MMHR is versatile and can be used in a wide range of applications, including but not limited to:

  • Consumer electronics (e.g., remote controls, portable media players)
  • Home appliances (e.g., microwaves, washing machines)
  • Automotive controls (e.g., infotainment system interfaces)
  • Industrial controls (e.g., machine operation panels)

Package and Availability:

The sensor IC is available in a compact QFN (Quad Flat No-lead) package, which is suitable for space-constrained applications. The AT42QT1040-MMHR is available for order and can be sourced directly from Microchip Technology or through their network of authorized distributors.

With its robust feature set, the AT42QT1040-MMHR from Microchip Technology offers designers a reliable and flexible solution for adding capacitive touch interfaces to their electronic projects.

You May Also Be Interested in

Cypress Semiconductor Corp
IC CAP SENSE 8SOIC
Lowest to $1.7970
Microchip Technology
SENSOR IC MTRX TOUCH6KEY 28-QFN / Capacitive Touch Screen 6 Key 28-Pin VQFN EP T/R
Lowest to $5.0142
Renesas Electronics America
SOIC 12.80X7.60X2.34 MM, 1.27MM
Need more? Email Us
Microchip Technology
IC TOUCH SENSOR 6CH 10VDFN
Lowest to $1.6904
Microchip Technology
SENSOR IC TOUCH/PROXMTY 1CH8SOIC / CHARGE-TRANSFER TOUCH SENSOR
Lowest to $3.5057
Cypress Semiconductor Corp
IC CAP SENSE 16SOIC
Lowest to $2.0073
Microchip Technology
IC TOUCH SENSOR 6CH CAP 10VDFN 3
Lowest to $1.4681
Microchip Technology
IC TOUCH SENSOR/LED DRVR 20QFN
Lowest to $2.5216
Cypress Semiconductor Corp
IC MBR 10 BUTTON 10 LED 48QFN
Lowest to $1.5876

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1880 $53.4600
90+ $1.1128 $100.1520
140+ $1.0752 $150.5280
200+ $1.0000 $200.0000
260+ $0.9625 $250.2500
325+ $0.9249 $300.5925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,900 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess