EN
  • EN
  • DE

AT32UC3L0128-D1HR

Part No AT32UC3L0128-D1HR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 48TLLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR®32 UC3 L
Package Bulk
Product Status Active
Programmable Not Verified
Core Processor AVR
Core Size 32-Bit Single-Core
Speed 50MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 36
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 3.6V
Data Converters A/D 8x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 48-UFLGA Exposed Pad
Supplier Device Package 48-TLLGA (5.5x5.5)
Base Product Number AT32UC3
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 729621-AT32UC3L0128-D1HR
Ultra Librarian 3D Model Ultra Librarian AT32UC3L0128-D1HR CAD Model

Description

Microchip Technology's AT32UC3L0128-D1HR

The AT32UC3L0128-D1HR is a highly integrated microcontroller from Microchip Technology, designed to meet the needs of power-sensitive and space-constrained applications. This advanced microcontroller is part of the AVR® UC3 L series and is built around a high-performance 32-bit AVR architecture that provides a perfect blend of power efficiency and processing capabilities.

At the heart of the AT32UC3L0128-D1HR is a powerful CPU that can run up to 50 MHz, providing a maximum of 50 MIPS (Million Instructions Per Second) throughput. This microcontroller comes with 128KB of Flash memory for program storage and 16KB of SRAM, ensuring ample space for complex applications. The device also features a Direct Memory Access (DMA) controller that enhances data transfer efficiencies and reduces CPU loading, which is critical for multitasking environments.

The AT32UC3L0128-D1HR is equipped with a rich set of peripherals. It includes a full-speed USB 2.0 device and embedded host, USART, SPI, and TWI interfaces for serial communication, which are essential for IoT and connected devices. Additionally, it offers PWM channels for motor control and other applications requiring precise signal modulation.

One of the standout features of this microcontroller is its picoPower® technology, which enables ultra-low power consumption in both active and sleep modes. This makes it an ideal choice for battery-operated devices, portable instrumentation, and energy-harvesting applications. The device also supports a range of power-saving sleep modes, allowing designers to optimize power consumption according to the specific needs of their applications.

Furthermore, the AT32UC3L0128-D1HR provides robust security features, including a random number generator and cryptographic algorithms, to ensure data integrity and secure communications. It also has a temperature range of -40°C to 85°C, making it suitable for industrial applications.

For developers, Microchip offers comprehensive development tools and software support, including the Atmel Studio IDE and the Atmel Software Framework, which simplifies the development process and accelerates time-to-market.

In summary, the AT32UC3L0128-D1HR from Microchip Technology is a versatile and energy-efficient microcontroller that is well-suited for a variety of applications that demand high performance, low power consumption, and advanced connectivity features.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4929 $58.4361
22+ $5.3276 $117.2072
34+ $5.1610 $175.4740
47+ $4.9946 $234.7462
60+ $4.8281 $289.6860
81+ $4.3286 $350.6166
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,700 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess