EN
  • EN
  • DE

AT32UC3C264EGSZ

Part No AT32UC3C264EGSZ
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046519-AT32UC3C264EGSZ
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT32UC3C264EGSZ CAD Model

Description

Microchip Technology's AT32UC3C264EGSZ Product Overview

The AT32UC3C264EGSZ is a high-performance, 32-bit microcontroller from Microchip Technology, designed to cater to the increasing demands of embedded systems for higher processing power and efficiency. This microcontroller is part of the AVR® UC3 C Series and is particularly suited for applications that require significant computational capabilities and low-power consumption.

Key Features

  • Core: AVR32 UC3, 32-bit RISC architecture that delivers high-speed processing with a maximum frequency of 66 MHz, providing a perfect balance between speed and power efficiency.
  • Memory: Equipped with 264 KB of Flash memory and 32 KB of SRAM, the AT32UC3C264EGSZ offers ample space for complex applications and data storage.
  • Connectivity: Offers a range of communication interfaces including USB 2.0 Full Speed (12 Mbps), SPI, TWI (I2C), USART, and CAN, allowing for versatile connectivity options with peripherals and other microcontrollers.
  • Timers and PWM: Features advanced timer/counters, PWM channels, and a real-time clock, which are essential for precise timing operations and control applications.
  • Analog Features: Comes with a 12-bit ADC with up to 16 channels and a 12-bit DAC, enabling the microcontroller to interface with analog sensors and control devices directly.
  • Package: Available in a QFN64 package that offers a compact footprint while still providing access to a significant number of I/O pins for interfacing with external components.
  • Power Management: Includes power-saving modes and features that help reduce power consumption during idle or low-activity periods, making it suitable for battery-powered or energy-sensitive applications.

Applications

The AT32UC3C264EGSZ microcontroller is versatile and can be used in a wide range of applications, including but not limited to industrial control systems, automotive applications, robotics, medical devices, and IoT devices. Its robust architecture and comprehensive feature set make it an excellent choice for designers looking to develop sophisticated and reliable products.

Customization and Support

Microchip Technology provides extensive support for the AT32UC3C264EGSZ through their software and hardware development tools, application notes, and a global network of technical support. Additionally, the microcontroller's programmability allows developers to customize their applications to meet specific requirements.

You May Also Be Interested in

TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Intel
Need more? Email Us
ADI Electronics
Need more? Email Us
Kemet
Need more? Email Us
Hewlett Packard
Need more? Email Us
NXP / Nexperia
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Sony
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess