EN
  • EN
  • DE

AO4716

Part No AO4716
Manufacturer Alpha & Omega Semiconductor Inc.
Catalog Hard To Find
Description N-Channel Enhancement Mode Field Effect Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Alpha & Omega Semiconductor Inc.
Win Source Part Number 1144799-AO4716
Manufacturer Homepage www.aosmd.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AO4716 CAD Model

Description

The AO4716 is an N-Channel MOSFET designed and manufactured by Alpha & Omega Semiconductor. It is specifically engineered for power management applications that require efficient switching capabilities and low on-resistance. This makes it suitable for use in synchronous rectification, DC-DC converters, and load switching applications.

Applications:

  • Synchronous Rectification: Used in synchronous rectification circuits to improve efficiency in power supplies.
  • DC-DC Conversion: Commonly employed in DC-DC converters to regulate voltage levels efficiently.
  • Load Switching: Efficiently switches power to various loads in electronic devices.
  • Power Management in Portable Devices: Suitable for use in smartphones, tablets, and laptops for optimized power usage.
  • Motor Control: Can be utilized in motor control circuits for efficient power delivery.

Features:

  • Low On-Resistance (RDS(ON)): Minimizes power loss and enhances efficiency.
  • High Current Capability: Allows for higher current handling in power applications.
  • Fast Switching Speed: Facilitates efficient switching performance.
  • Small Footprint: Space-saving design for compact applications.
  • N-Channel MOSFET: Provides design flexibility in various circuit configurations.

Benefits:

  • Improved Efficiency: Low on-resistance minimizes power dissipation, resulting in higher efficiency.
  • Extended Battery Life: Efficient power management contributes to longer battery life in portable devices.
  • Reduced Heat Generation: Lower RDS(ON) reduces heat generation, improving system reliability.
  • Compact Design: Small footprint enables integration into space-constrained applications.
  • Enhanced Performance: Fast switching speed enhances the overall performance of the application.

Additional Details:

The AO4716 has a maximum drain-source voltage (VDS) of 30V and a continuous drain current (ID) of 12A. Its low gate threshold voltage makes it suitable for logic-level gate drive. It comes in a SO-8 package, making it easy to integrate into circuit boards. This MOSFET is designed to operate within a temperature range of -55°C to +150°C. The AO4716 is RoHS compliant, meaning it adheres to environmental regulations regarding hazardous substances.

The AO4716's combination of low on-resistance, high current capability, and fast switching make it a versatile component for a wide array of power management applications. Its robustness and efficiency contribute to its popularity in both consumer and industrial electronics.

You May Also Be Interested in

Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess