EN
  • EN
  • DE

AT32UC3C264C-Z2UT

Part No AT32UC3C264C-Z2UT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 64QFN / MCU 32-bit AVR RISC 64KB Flash 3.3V/5V 64-Pin QFN EP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series AVR32 UC3 C
Packaging Tray
Core Processor AVR
Core Size 32-Bit
Speed 66MHz
Connectivity CAN, Ethernet, I2C, IrDA, LIN, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 45
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage 3 V ~ 5.5 V
Data Converters A/D 11x12b, D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-VFQFN Exposed Pad
Manufacturer Package 64-QFN (9x9)
Win Source Part Number 768998-AT32UC3C264C-Z2UT
Popularity Medium
Supply and Demand Status Limited
Family Name AT32UC3C264C
Introduction Date November 05, 2010
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian AT32UC3C264C-Z2UT CAD Model

Description

Microchip Technology's AT32UC3C264C-Z2UT Product Overview

The AT32UC3C264C-Z2UT is a high-performance, 32-bit AVR microcontroller from Microchip Technology, designed to cater to a wide range of embedded system applications. This MCU is part of the AVR UC3 C-series and is renowned for its power efficiency, processing power, and versatile peripheral set.

At the heart of the AT32UC3C264C-Z2UT lies a 32-bit AVR32 UC core, which operates at a maximum frequency of 66 MHz, providing a perfect balance between speed and power consumption. It is equipped with 256KB of flash memory for program storage, 64KB of SRAM for data operations, and an additional 8KB of SRAM with Error Correction Code (ECC) for critical data storage. The MCU's memory architecture is well-suited for applications that require efficient code execution and advanced data manipulation.

The device comes in a compact QFN-64 package, making it ideal for space-constrained applications while still offering a rich set of features. It includes a full-speed USB interface with device and host capabilities, which allows for easy integration with USB-based systems and peripherals. The AT32UC3C264C-Z2UT also boasts a variety of communication interfaces, including USART, SPI, I2C, and CAN, providing excellent connectivity options for industrial, automotive, and communication systems.

For applications requiring precise timing and control, this microcontroller offers a range of timers, counters, and PWM channels. It also includes a 16-channel, 12-bit ADC and a 2-channel, 12-bit DAC, making it well-suited for analog-intensive applications such as sensor interfacing and control systems.

The AT32UC3C264C-Z2UT is designed with robustness in mind, featuring a Power-on Reset (POR), a Brown-out Detector (BOD), and a Watchdog Timer (WDT) to ensure reliable operation under varying conditions. It also supports a wide operating voltage range and is characterized for operation from -40°C to +85°C, making it a reliable choice for industrial applications.

In summary, the AT32UC3C264C-Z2UT from Microchip Technology is a feature-rich microcontroller that combines the advantages of the AVR architecture with the performance of 32-bit processing, making it an excellent choice for a variety of embedded systems that demand low power, high speed, and a wide array of peripherals.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess