EN
  • EN
  • DE

AT32UC3C2512C-Z2UT

Part No AT32UC3C2512C-Z2UT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 64QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features AVR series Microcontroller IC 32-Bit 66MHz 512KB (512K x 8) FLASH 64-QFN (9x9)
Manufacturer Microchip Technology
Series AVR®32 UC3 C
Package Tray
Core Processor AVR
Core Size 32-Bit
Speed 66MHz
Connectivity CANbus, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 45
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Supply Voltage 3V ~ 5.5V
Data Converters A/D 11x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-VFQFN Exposed Pad
Case / Package 64-QFN (9x9)
Family Name AT32UC3
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number AT32UC3C2512C-Z2UTCT-ND, 1611-AT32UC3C2512C-Z2UTINACTIVE, AT32UC3C2512C-Z2UTDKR-ND, 1611-AT32UC3C2512C-Z2UT-ND, AT32UC3C2512C-Z2UTTRINACTIVE, AT32UC3C2512C-Z2UTTR-ND, AT32UC3C2512C-Z2UTCT, AT32UC3C2512C-Z2UTTR, 1611-AT32UC3C2512C-Z2UT, AT32UC3C2512C-Z2UTDKR, AT32UC3C2512C-Z2UTDKRINACTIVE
Quantity per package 260
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911937-AT32UC3C2512C-Z2UT
Ultra Librarian 3D Model Ultra Librarian AT32UC3C2512C-Z2UT CAD Model

Description

Microchip Technology's AT32UC3C2512C-Z2UT

The AT32UC3C2512C-Z2UT is a high-performance, 32-bit AVR microcontroller from the renowned manufacturer Microchip Technology. This microcontroller is designed to meet the needs of a wide range of embedded systems, offering an ideal solution for applications requiring efficient power management, robust connectivity options, and advanced control capabilities.

At the core of the AT32UC3C2512C-Z2UT is a 32-bit AVR32 UC core that operates at a maximum frequency of 66 MHz. This core is coupled with 512KB of in-system self-programmable flash memory, ensuring ample space for complex applications and the flexibility for in-field firmware updates. The device also boasts 64KB of SRAM, providing the necessary memory for real-time data processing and storage.

The microcontroller features a rich set of peripherals, including a full-speed USB device and embedded host, Ethernet MAC, SD/SDIO card interface, and a MultiMediaCard (MMC) interface. These connectivity options enable the AT32UC3C2512C-Z2UT to easily integrate into networked systems, facilitating data exchange and remote device management.

For applications demanding precise timing and control, the device includes PWM channels, timer/counters, and a real-time clock. It also provides multiple serial communication interfaces such as USART, SPI, and TWI (I2C), allowing for seamless communication with other devices and peripherals within the system.

The AT32UC3C2512C-Z2UT is equipped with advanced security features, including a random number generator and cryptographic support, to protect sensitive data and ensure secure communication. The microcontroller operates within an extended temperature range, making it suitable for industrial and automotive environments.

This microcontroller comes in a QFN-144 package and is characterized by its low power consumption, which is critical for battery-operated and power-sensitive applications. The AT32UC3C2512C-Z2UT is a testament to Microchip Technology's commitment to providing versatile and reliable microcontrollers that empower designers to create innovative and efficient electronic solutions.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess