EN
  • EN
  • DE

T520B107M003AE025

Part No T520B107M003AE025
Manufacturer Kemet
Catalog Tantalum - Polymer Capacitors
Description CONDUCTIVE POLYMER CHIP CAPACITORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Kemet
Category Capacitors
Family Tantalum - Polymer Capacitors
Win Source Part Number 195696-T520B107M003AE025
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian T520B107M003AE025 CAD Model

Description

The T520B107M003AE025 is a high-performance solid electrolytic capacitor from Kemet’s T520 series. This capacitor is designed for demanding applications requiring high reliability and volumetric efficiency. It combines the benefits of solid tantalum technology with polymer cathode technology, resulting in low ESR (Equivalent Series Resistance) and excellent capacitance retention at high frequencies and low temperatures.

Applications:

  • DC-DC converters
  • Power management circuits
  • Bulk capacitance in high-performance computing
  • Filtering in telecommunications equipment
  • Storage in embedded systems

Features:

  • Capacitance: 100µF (Microfarads)
  • Voltage Rating: 3V (Volts)
  • ESR (Equivalent Series Resistance): 25 mΩ (Milliohms)
  • Tolerance: ±20%
  • Operating Temperature Range: -55°C to +105°C
  • Termination: Surface Mount (SMD)
  • Case Size: B Case (EIA 3528 Metric)
  • Polymer Cathode Technology: Provides superior performance compared to traditional MnO2 cathode.
  • RoHS Compliant: Meets Restriction of Hazardous Substances directive.

Benefits:

  • High Volumetric Efficiency: Provides high capacitance in a small package.
  • Low ESR: Reduces power dissipation and improves ripple current handling capability.
  • Stable Capacitance: Exhibits minimal capacitance change over temperature and voltage.
  • Long Life: Offers excellent long-term reliability.
  • Reduced Derating: Requires less voltage derating compared to MnO2 tantalum capacitors.

Additional Details:

The T520 series from Kemet utilizes a polymer cathode which provides significant advantages over traditional MnO2 cathodes, particularly in applications requiring low ESR and high ripple current capability. The 'B' case size (3528 metric) is a common and compact footprint suitable for a wide range of PCB layouts. This capacitor is well-suited for use in high-frequency switching power supplies and other applications where low impedance and stable performance are critical. Its surface mount design allows for automated assembly, reducing manufacturing costs. The T520B107M003AE025 is designed for reflow soldering processes according to JEDEC standards. The part is typically delivered on tape and reel for automated pick and place assembly. The device is also halogen-free. It is advisable to consult the Kemet datasheet for detailed performance characteristics, soldering recommendations, and reliability data before using this capacitor in your application.

You May Also Be Interested in

Panasonic
Polymer Tantalum Capacitors 220UF 4V 1411
Lowest to $0.8442
Kemet
Cap Tant Polymer 330uF 10VDC Y CASE 20% (7.3 X 4.3 X 3.8mm) SMD 7343-40 0.035 Ohm 105°C T/R / Polymer Tantalum Capacitors 330UF 10V 2917
Lowest to $9.0178
Panasonic
Polymer Tantalum Capacitors 220UF 2.5V 1206
Lowest to $1.0095
Nichicon
Polymer Tantalum Capacitors 47UF 6.3V 1206
Lowest to $0.4626
AVX Corporation
Polymer Tantalum Capacitors 47UF 6.3V 1210
Lowest to $0.3174
Panasonic
Surface Mount Type | CAP TANT POLY 330UF 10V 2917
Need more? Email Us
Kemet
Cap Tant Polymer 47uF 35VDC X CASE 20% (7.3 X 4.3 X 4mm) SMD 7343-43 0.03 Ohm 125°C T/R / CAP TANTALUM 47UF 35V 2917
Lowest to $5.0493
Panasonic
Polymer Tantalum Capacitors 33UF 6.3V
Need more? Email Us
Kemet
Polymer Tantalum Capacitors 150UF 10V 2917
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess