EN
  • EN
  • DE

AT32UC3C2256C-Z2ZR

Part No AT32UC3C2256C-Z2ZR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor AVR
Part Core Size 32-Bit
Speed(Frequency) 66MHz
Number of I/O 45
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Data RAM Size 64K x 8
Supply Voltage - Operating 3 V to 5.5 V
Data Converters A/D 11x12b, D/A 2x12b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 64-QFN (9x9)
Win Source Part Number 1019403-AT32UC3C2256C-Z2ZR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT32UC3C2256C-Z2ZR CAD Model

Description

Microchip Technology AT32UC3C2256C-Z2ZR Microcontroller

The Microchip Technology AT32UC3C2256C-Z2ZR is a high-performance, 32-bit AVR microcontroller designed to cater to the increasing demands of sophisticated embedded systems. This microcontroller is part of the AVR UC3 C series, which is renowned for its powerful architecture, enhanced connectivity features, and low power consumption, making it an ideal choice for a wide array of applications including industrial control, medical devices, automotive systems, and IoT devices.

Key Features

  • Core: The AT32UC3C2256C-Z2ZR is built around the AVR32 UC3 core, which operates at a maximum frequency of 66 MHz, delivering exceptional processing power for complex tasks.
  • Memory: It comes equipped with 256KB of Flash memory for program storage and 64KB of SRAM, ensuring ample space for application code and data handling.
  • Connectivity: This microcontroller offers a range of communication interfaces, including USB, SPI, I2C, USART, and CAN, allowing for versatile connectivity options with peripheral devices.
  • Analog Features: It features a 16-channel, 12-bit ADC with a conversion rate of up to 2 Msps, alongside two DACs, for precise analog signal processing.
  • Timers and PWM: Multiple 16-bit timers, PWM channels, and a real-time counter provide the necessary tools for time-sensitive control tasks.
  • Advanced Peripherals: The microcontroller includes a DMA controller, which facilitates high-speed data transfers without CPU intervention, enhancing system performance.
  • Power Efficiency: Designed with power-saving techniques, the AT32UC3C2256C-Z2ZR supports various sleep modes to reduce power consumption in idle states.
  • Package: The device is available in a VQFN (Quad Flat No-leads) package, which is suitable for space-constrained applications.

Applications

The versatility of the AT32UC3C2256C-Z2ZR makes it a perfect fit for a diverse range of applications. Its robust set of features and connectivity options enable developers to create complex embedded systems for automotive, industrial automation, medical instrumentation, and networked devices that require efficient data processing and reliable operation in various environmental conditions.

With its integration of advanced control features and communication interfaces, the Microchip AT32UC3C2256C-Z2ZR stands out as a microcontroller that can meet the challenges of today's innovative electronic designs, offering a blend of performance, flexibility, and efficiency.

You May Also Be Interested in

Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess