EN
  • EN
  • DE

AT32UC3C2256C-A2ZT

Part No AT32UC3C2256C-A2ZT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64TQFP / AVR series Microcontroller IC 32-Bit Single-Core 66MHz 256KB (256K x 8) FLASH 64-TQFP (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series Automotive, AEC-Q100, AVR®32 UC3 C
Package Tray
Core Processor AVR
Core Size 32-Bit Single-Core
Speed 66MHz
Connectivity CANbus, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 45
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 11x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number AT32UC3
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 1611-AT32UC3C2256C-A2ZTINACTIVE,1611-AT32UC3C2256C-A2ZT,AT32UC3C2256CA2ZT,1611-AT32UC3C2256C-A2ZT-ND
Standard Package 800
Win Source Part Number 1015283-AT32UC3C2256C-A2ZT
Ultra Librarian 3D Model Ultra Librarian AT32UC3C2256C-A2ZT CAD Model

Description

Microchip Technology's AT32UC3C2256C-A2ZT Microcontroller

The AT32UC3C2256C-A2ZT is a high-performance, 32-bit AVR microcontroller from the renowned manufacturer Microchip Technology. Designed to cater to a wide range of applications, this microcontroller offers an optimal balance between power consumption and processing capabilities, making it an excellent choice for industrial control, automation, and other embedded systems.

Core Features

  • CPU: The AT32UC3C2256C-A2ZT is built around the AVR32 UC core, which operates at a maximum frequency of 66MHz. This core is known for its efficiency and the ability to execute powerful instructions in a single clock cycle.
  • Memory: It comes with 256KB of embedded Flash memory for program storage and 64KB of SRAM, ensuring ample space for complex applications and data handling.
  • Peripherals: A rich set of peripherals is integrated, including USB 2.0, SPI, TWI (I2C), USART, and 16-bit timers, alongside 12-bit ADCs and DACs for precise analog signal processing.
  • PWM Channels: The device features PWM channels that allow for accurate control over motor functions and other applications requiring precise pulse width modulation.
  • Connectivity: With its extensive communication interface support, this microcontroller can easily be integrated into a system with various external components.

Power Efficiency and Management

The AT32UC3C2256C-A2ZT is engineered with power-saving techniques such as multiple power domains and idle modes, which significantly reduce power consumption during operation. This makes the microcontroller an ideal solution for battery-powered or energy-sensitive applications.

Robust Design

Encased in a 64-lead TQFP package, the AT32UC3C2256C-A2ZT is designed to withstand challenging environments and is characterized by its robustness and long-term reliability. Its operating temperature range and built-in protection mechanisms ensure stable performance in a variety of conditions.

Development Support

Developers can take advantage of Microchip's extensive support network, which includes software libraries, development tools, and a vibrant community. The AT32UC3C2256C-A2ZT is supported by the Atmel Studio IDE and the Atmel Software Framework, which provide a comprehensive ecosystem to accelerate development and bring products to market faster.

Whether you're developing complex industrial systems, sophisticated control mechanisms, or innovative IoT devices, the AT32UC3C2256C-A2ZT from Microchip Technology offers a versatile and reliable microcontroller solution to power your next project.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess