EN
  • EN
  • DE

SY55858UHI-TR

Part No SY55858UHI-TR
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC CROSSPOINT SW 2 X 2:2 32TQFP / Crosspoint Switch 2 x 2:2 32-TQFP-EP (7x7)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Microchip Technology
Series SuperLite™
Package Tape & Reel (TR)
Type Crosspoint Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Voltage - Supply 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 32-TQFP Exposed Pad
Supplier Device Package 32-TQFP-EP (7x7)
Base Product Number 55858
Other Names SY55858UHI TR,SY55858UHI TR,SY55858UHITR,SY55858UHITR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256914-SY55858UHI-TR
Ultra Librarian 3D Model Ultra Librarian SY55858UHI-TR CAD Model

Description

Introducing the SY55858UHI-TR, a cutting-edge product from Microchip Technology that is designed to meet the high-performance requirements of today's digital world. This precision-engineered component is a testament to Microchip's commitment to providing innovative solutions that power a wide range of electronic applications.

Key Features

  • High-Speed Operation: The SY55858UHI-TR is optimized for ultra-fast signal processing, making it ideal for applications that require quick data throughput and minimal signal delay.
  • Low Power Consumption: Despite its high-speed capabilities, this product is designed to operate efficiently, with a low power consumption that helps to extend the life of battery-powered devices.
  • Robust Interface Compatibility: It is engineered to be compatible with a variety of digital interfaces, ensuring seamless integration with existing systems and technologies.
  • Compact Packaging: The SY55858UHI-TR comes in a compact, surface-mount package that allows for a smaller footprint on printed circuit boards (PCBs), providing more space for other critical components.
  • Temperature Resilience: This component is built to withstand a wide range of operating temperatures, ensuring reliable performance in diverse environmental conditions.

Applications

The SY55858UHI-TR is versatile and can be used across various industries. Its applications include, but are not limited to, high-speed data communications, networking equipment, signal processing in computing systems, and advanced consumer electronics. Its reliability and performance make it a go-to choice for engineers and designers looking to enhance their systems' capabilities.

Quality and Support

Microchip Technology is known for its high-quality products and exceptional customer support. The SY55858UHI-TR is backed by Microchip's rigorous testing protocols and its commitment to customer satisfaction. With access to Microchip's global support network, customers can expect prompt assistance and resources to help integrate this product into their designs effectively.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess