EN
  • EN
  • DE

AT32UC3C2256C-A2ZR

Part No AT32UC3C2256C-A2ZR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features AVR series Microcontroller IC 32-Bit 66MHz 256KB (256K x 8) FLASH 64-TQFP (10x10)
Manufacturer Microchip Technology
Series Automotive, AEC-Q100, AVR®32 UC3 C
Package Reel - TR
Core Processor AVR
Core Size 32-Bit
Speed 66MHz
Connectivity CANbus, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 45
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Supply Voltage 3V ~ 5.5V
Data Converters A/D 11x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 64-TQFP
Case / Package 64-TQFP (10x10)
Family Name AT32UC3
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 1611-AT32UC3C2256C-A2ZRCT, AT32UC3C2256C-A2ZRDKR, AT32UC3C2256C-A2ZRTR, 1611-AT32UC3C2256C-A2ZRDKR, AT32UC3C2256C-A2ZRCT, 1611-AT32UC3C2256C-A2ZRTR, 1611-AT32UC3C2256C-A2ZRDKRINACTIVE, 1611-AT32UC3C2256C-A2ZRTR-ND, 1611-AT32UC3C2256C-A2ZRDKR-ND, 1611-AT32UC3C2256C-A2ZRTRINACTIVE, AT32UC3C2256CA2ZR
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911934-AT32UC3C2256C-A2ZR
Ultra Librarian 3D Model Ultra Librarian AT32UC3C2256C-A2ZR CAD Model

Description

The AT32UC3C2256C-A2ZR is a high-performance, 32-bit AVR microcontroller from Microchip Technology, designed to offer a perfect balance between processing power and power consumption for a wide range of embedded applications. This microcontroller is based on the AVR32 UC3 microprocessor core, which is renowned for its high data throughput and efficient instruction set.

Key Features:

  • High Performance: With a clock speed of up to 66 MHz, the AT32UC3C2256C-A2ZR provides robust processing capabilities for complex tasks and real-time operations.
  • Memory: It comes equipped with 256KB of Flash memory for program storage and 64KB of SRAM for data, ensuring ample space for applications and data handling.
  • Connectivity: This MCU offers a range of communication interfaces, including USB, SPI, I2C, USART, and CAN, allowing for versatile connectivity with peripherals and other devices.
  • Power Efficiency: The device operates at a voltage range of 1.65V to 3.6V, supporting low-power consumption modes, which is essential for battery-powered and energy-sensitive applications.
  • Robust I/O Capabilities: With up to 60 programmable I/O lines, this microcontroller can handle multiple inputs and outputs, making it ideal for complex control systems.
  • Advanced Peripherals: Includes PWM, ADC, DAC, and a temperature sensor, enhancing its functionality for a wide array of applications.
  • Packaging: The AT32UC3C2256C-A2ZR is available in a 64-pin QFN package, offering a compact footprint for space-constrained applications.

Applications:

The versatility of the AT32UC3C2256C-A2ZR MCU makes it suitable for various applications, including industrial control systems, medical devices, automotive electronics, and IoT devices. Its ability to handle multiple tasks simultaneously and its rich set of peripherals make it an ideal choice for designers looking to create sophisticated and power-efficient products.

Quality and Reliability:

Microchip Technology is known for its commitment to quality, and the AT32UC3C2256C-A2ZR is no exception. It is designed to meet the high reliability standards required for industrial and automotive applications, ensuring dependable performance in the most demanding environments.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess