EN
  • EN
  • DE

1.5KE36A(1N6284AG)

Part No 1.5KE36A(1N6284AG)
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Diodes
Manufacturer STMicroelectronics
Win Source Part Number 147538-1.5KE36A(1N6284AG)
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1.5KE36A(1N6284AG) CAD Model

Description

1.5KE36A (1N6284AG) TVS Diode by STMicroelectronics

The 1.5KE36A, also known as the 1N6284AG, is a high-quality Transient Voltage Suppressor (TVS) diode from the renowned semiconductor manufacturer STMicroelectronics. This robust component is specifically designed to protect sensitive electronic equipment from voltage transients induced by system inductive load switching and lightning events.

Key Features

  • Transient Protection: The 1.5KE36A offers excellent clamping capability, with a peak pulse power dissipation of 1500W for 10/1000μs waveform, ensuring effective protection against surges and spikes.
  • Stand-off Voltage: It has a stand-off voltage of 36V, which allows it to remain non-conductive under normal operating conditions while swiftly responding to overvoltage events.
  • Breakdown Voltage: The breakdown voltage range is from 40.0V to 44.2V, providing a margin above the stand-off voltage to prevent unwanted triggering.
  • Unidirectional Protection: This device is unidirectional, meaning it offers protection in one direction, which is ideal for DC-powered circuits where the polarity is fixed.
  • Low Leakage Current: It exhibits low leakage current, minimizing any impact on the normal operation of the protected circuit.
  • ISO 9001 and ISO 14001 Certifications: The production of the 1.5KE36A adheres to the highest quality and environmental management standards, ensuring reliability and sustainability.
  • RoHS Compliant: This TVS diode is compliant with the Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly and suitable for use in a wide range of applications.

Applications

The 1.5KE36A is versatile and can be utilized in various applications, including:

  • Industrial systems
  • Consumer electronics
  • Telecommunication devices
  • Power supply units
  • Automotive electronics

Whether you are designing a new system or retrofitting an existing one, the 1.5KE36A (1N6284AG) from STMicroelectronics is a reliable choice for safeguarding your electronic components from voltage transients and surges, ensuring long-term stability and performance.

You May Also Be Interested in

Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess