EN
  • EN
  • DE

AT32UC3C2128C-A2UR

Part No AT32UC3C2128C-A2UR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64TQFP / AVR series Microcontroller IC 32-Bit Single-Core 66MHz 128KB (128K x 8) FLASH 64-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR®32 UC3 C
Package Tape & Reel
Core Processor AVR
Core Size 32-Bit Single-Core
Speed 66MHz
Connectivity CANbus, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 45
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 11x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number AT32UC3
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 1611-AT32UC3C2128C-A2URTR-ND,1611-AT32UC3C2128C-A2URCT,AT32UC3C2128CA2UR,1611-AT32UC3C2128C-A2URDKRINACTIVE,1611-AT32UC3C2128C-A2URDKR-ND,1611-AT32UC3C2128C-A2URTRINACTIVE,AT32UC3C2128C-A2URCT,1611-AT32UC3C2128C-A2URCTINACTIVE,1611-AT32UC3C2128C-A2URDKR,1611-AT32UC3C2128C-A2URTR,AT32UC3C2128C-A2UR-ND,AT32UC3C2128C-A2URDKR,AT32UC3C2128C-A2URTR,1611-AT32UC3C2128C-A2URCT-ND
Standard Package 1,500
Win Source Part Number 1213404-AT32UC3C2128C-A2UR
Ultra Librarian 3D Model Ultra Librarian AT32UC3C2128C-A2UR CAD Model

Description

Microchip Technology AT32UC3C2128C-A2UR

The AT32UC3C2128C-A2UR is a highly integrated microcontroller from Microchip Technology, designed for the most demanding embedded control applications. This powerful microcontroller is part of the AVR® UC3 C series and is built around the high-performance 32-bit AVR32 UC core. The device operates at a maximum speed of 66 MHz, delivering exceptional processing capabilities for a wide range of applications.

This microcontroller comes in a 144-pin TQFP (Thin Quad Flat Package) and offers 128KB of flash memory, providing ample space for complex program code. Its 32KB SRAM ensures smooth and efficient operation when handling data-intensive tasks. The AT32UC3C2128C-A2UR is equipped with a variety of peripherals that enhance its functionality and versatility, including USB, SPI, and I2C interfaces, making it an ideal choice for applications that require robust communication capabilities.

The AT32UC3C2128C-A2UR also features a rich set of timers, counters, and PWM channels, which are essential for precise control in applications such as motor control and industrial automation. With its 16-bit stereo audio DAC, this microcontroller is well-suited for audio processing tasks, providing high-quality sound output for multimedia applications.

Power efficiency is a key strength of the AT32UC3C2128C-A2UR, as it supports multiple power-saving modes, allowing designers to optimize energy consumption for battery-powered or energy-sensitive devices. Its built-in brown-out detection and watchdog timer contribute to the system's reliability, ensuring stable operation under varying conditions.

Microchip Technology's commitment to providing long-term support and supply for their products ensures that the AT32UC3C2128C-A2UR is a reliable choice for projects that require longevity and stability. With its comprehensive feature set and robust design, the AT32UC3C2128C-A2UR is a versatile microcontroller that meets the needs of advanced embedded systems.

Whether you're designing industrial control systems, complex consumer electronics, or innovative IoT devices, the AT32UC3C2128C-A2UR provides the performance, connectivity, and reliability necessary to bring your projects to life.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess