EN
  • EN
  • DE

AM25LS2520

Part No AM25LS2520
Manufacturer Advanced Micro Devices
Catalog Hard To Find
Description Octal D-Type Flip-Flop with Clear, Clock Enable and Three-State Control
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Advanced Micro Devices
Win Source Part Number 1143441-AM25LS2520
Manufacturer Homepage www.amd.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM25LS2520 CAD Model

Description

The AM25LS2520 is a high-speed synchronous presettable decade counter manufactured by Advanced Micro Devices (AMD). It belongs to the 25LS series of low-power Schottky TTL (Transistor-Transistor Logic) integrated circuits. Decade counters are specifically designed to count in base-10 (decimal) and are commonly used in applications requiring counting, frequency division, and timing functions.

Applications

  • Frequency Counters: Used as a core component in frequency counters to measure the frequency of input signals.
  • Digital Clocks and Timers: Integrated into digital clocks and timers to keep track of time in seconds, minutes, and hours.
  • Event Counters: Employed in industrial automation and process control systems to count events or items on a production line.
  • Dividers: Used as frequency dividers to generate lower frequency signals from a higher frequency source.
  • Instrumentation: Utilized in various types of electronic test and measurement equipment.
  • Digital Displays: Implemented to drive digital displays showing numerical values or counts.

Features

  • Synchronous Operation: All flip-flops within the counter change state simultaneously on the rising edge of the clock signal.
  • Presettable: Can be preset to any desired count value using the parallel load inputs.
  • Decade Counting: Counts in a sequence from 0 to 9 and then resets to 0.
  • High-Speed Operation: Low-power Schottky TTL technology provides fast switching speeds.
  • Low Power Consumption: Operates with relatively low power compared to standard TTL devices.
  • Multiple Control Inputs: Includes enable, clear, and load inputs for flexible control of the counting operation.

Benefits

  • Accurate Counting: Synchronous operation ensures accurate and reliable counting.
  • Versatile Functionality: Can be used in a wide range of counting, timing, and frequency division applications.
  • Easy to Use: Parallel load inputs and control inputs simplify the design and implementation of counting circuits.
  • Cost-Effective Solution: Provides a cost-effective solution for implementing counting functions in digital systems.
  • Improved System Performance: High-speed operation minimizes delays in counting and timing circuits.

Additional Details

The AM25LS2520 typically operates on a 5V supply voltage and is available in a 16-pin DIP (Dual In-Line Package). It requires external pull-up resistors on the outputs. Detailed information regarding timing characteristics, input and output voltage levels, and power dissipation can be found in the manufacturer's datasheet. The synchronous nature of the operation is a critical performance characteristic.

You May Also Be Interested in

American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess