EN
  • EN
  • DE

AT32UC3B1256-AUT

Part No AT32UC3B1256-AUT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 48TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR®32 UC3 B
Package Tray
Product Status Active
Programmable Not Verified
Core Processor AVR
Core Size 32-Bit Single-Core
Speed 60MHz
Connectivity I2C, IrDA, SPI, SSC, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 28
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Voltage - Supply (Vcc/Vdd) 1.65V ~ 3.6V
Data Converters A/D 6x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 48-TQFP
Supplier Device Package 48-TQFP (7x7)
Base Product Number AT32UC3
Standard Package 250 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 565717-AT32UC3B1256-AUT
Ultra Librarian 3D Model Ultra Librarian AT32UC3B1256-AUT CAD Model

Description

The AT32UC3B1256-AUT is a cutting-edge 32-bit microcontroller from Microchip Technology, designed for automotive and industrial applications that require high-level processing capabilities within a robust and reliable framework. This microcontroller is part of the AVR® UC3 family and is particularly noted for its high-speed computing performance and low-power consumption.

Key Features:

  • High-Performance, Low-Power AVR® 32-Bit Microcontroller: At the core of the AT32UC3B1256-AUT is a 32-bit AVR architecture that offers an optimal balance between power efficiency and processing speed, making it ideal for power-sensitive applications.
  • Advanced RISC Architecture: With up to 32 MIPS throughput at 60MHz, the device's RISC architecture ensures fast and efficient execution of instructions, which is crucial for time-critical tasks in automotive environments.
  • Large Integrated Memory: The microcontroller comes with 256KB of in-system self-programmable flash, allowing ample space for complex software and applications. It also features 32KB of SRAM for data storage and 8KB of EEPROM for non-volatile memory needs.
  • Peripheral Features: It includes a range of peripherals such as USB 2.0, SPI, TWI (I2C), USART, and 16-bit timers, among others, providing versatile options for interfacing with other components and devices.
  • Automotive Temperature Range: The AT32UC3B1256-AUT operates within an automotive temperature range from -40°C to +85°C, ensuring reliable performance under extreme conditions.
  • Pb-Free and RoHS Compliant: The microcontroller adheres to environmental standards, being lead-free (Pb-free) and compliant with the Restriction of Hazardous Substances (RoHS) directive.

The AT32UC3B1256-AUT is equipped with comprehensive safety features, including power and temperature monitoring, which safeguard the microcontroller against adverse conditions. Its robust design and extensive feature set make it an excellent choice for applications such as automotive control systems, industrial automation, and other embedded systems that demand reliability and performance.

Whether you're developing advanced automotive electronics or sophisticated industrial machinery, the AT32UC3B1256-AUT from Microchip Technology offers the power, reliability, and flexibility to meet the demands of your innovative projects.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3951 $52.7412
28+ $3.6062 $100.9736
43+ $3.4935 $150.2205
60+ $3.3808 $202.8480
77+ $3.2681 $251.6437
103+ $2.9301 $301.8003
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess