EN
  • EN
  • DE

AT32UC3B0512-A2UT

Part No AT32UC3B0512-A2UT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR®32 UC3 B
Package Tray
Product Status Active
Programmable Not Verified
Core Processor AVR
Core Size 32-Bit Single-Core
Speed 60MHz
Connectivity I2C, IrDA, SPI, SSC, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 44
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 96K x 8
Voltage - Supply (Vcc/Vdd) 1.65V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number AT32UC3
Standard Package 160 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 565713-AT32UC3B0512-A2UT
Ultra Librarian 3D Model Ultra Librarian AT32UC3B0512-A2UT CAD Model

Description

The AT32UC3B0512-A2UT is a high-performance, low-power 32-bit AVR microcontroller from Microchip Technology, designed to offer an optimal balance between processing power and energy efficiency. This microcontroller is part of the AVR UC3 B series and is particularly suitable for applications that require significant computational capabilities without sacrificing power consumption.

Key Features:

  • High-Performance Architecture: The AT32UC3B0512-A2UT is built on an advanced 32-bit AVR architecture, delivering exceptional computational speed and efficiency for complex tasks and algorithms.
  • Memory Capacity: With an integrated 512KB of Flash memory for program storage and 32KB of SRAM for data, this microcontroller provides ample space for robust applications.
  • USB Connectivity: It features full-speed USB 2.0 device and embedded host functionality, making it ideal for USB-based applications and communication.
  • Power Efficiency: The device operates at a voltage range of 1.65V to 3.6V, ensuring low power consumption that is critical for battery-powered and portable devices.
  • Peripheral Support: A rich set of peripherals enhances the microcontroller's capabilities, including PWM channels, serial communication modules (USART, SPI, I2C), analog-to-digital converters (ADCs), and more.
  • Package: It is available in a 64-pin QFN package, which is suitable for space-constrained applications while providing enough I/O lines for complex tasks.
  • Temperature Range: The AT32UC3B0512-A2UT operates within an industrial temperature range of -40°C to 85°C, ensuring reliability and performance under extreme conditions.
  • Development Support: Microchip offers comprehensive development tools for the AVR UC3 series, including software libraries, development boards, and integrated development environments (IDEs) to streamline the development process.

The AT32UC3B0512-A2UT by Microchip Technology is an ideal choice for designers looking to implement a microcontroller that delivers both power and efficiency. Whether it's for industrial control systems, consumer electronics, or IoT devices, this microcontroller offers a flexible and powerful solution to meet the demands of modern embedded applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.9028 $68.7084
6+ $18.7920 $112.7520
9+ $18.2048 $163.8432
12+ $17.6175 $211.4100
15+ $17.0303 $255.4545
20+ $15.2685 $305.3700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess