EN
  • EN
  • DE

AT32UC3A464-C1UR

Part No AT32UC3A464-C1UR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 100VFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR®32 UC3 A4
Package Tape & Reel
Product Status Active
Programmable Not Verified
Core Processor AVR
Core Size 32-Bit Single-Core
Speed 66MHz
Connectivity EBI/EMI, I2C, IrDA, Memory Card, SPI, SSC, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O 88
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Voltage - Supply (Vcc/Vdd) 1.75V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 100-VFBGA
Supplier Device Package 100-VFBGA (7x7)
Base Product Number AT32UC3
Standard Package 4,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 565709-AT32UC3A464-C1UR
Ultra Librarian 3D Model Ultra Librarian AT32UC3A464-C1UR CAD Model

Description

Microchip Technology's AT32UC3A464-C1UR Microcontroller

The AT32UC3A464-C1UR is a high-performance, 32-bit AVR microcontroller from Microchip Technology, designed to meet the needs of a wide range of embedded applications. This microcontroller is based on the innovative AVR32 UC core, which is renowned for its high data throughput and efficient operation, making it an ideal choice for applications that require significant processing power and low-power consumption.

At the heart of the AT32UC3A464-C1UR lies a 32-bit non-volatile flash memory with a capacity of 512KB, coupled with an internal SRAM of 64KB. This provides ample space for complex application codes and data storage, ensuring smooth and reliable operation. The microcontroller operates at a maximum frequency of 66MHz, providing a balanced trade-off between speed and power efficiency.

One of the standout features of the AT32UC3A464-C1UR is its rich set of peripherals. It includes a full-speed USB 2.0 device and embedded host, along with a comprehensive set of communication interfaces such as USART, SPI, and TWI (I2C). These interfaces enable the microcontroller to connect with a wide array of external devices and systems, facilitating data exchange and peripheral control.

The device also boasts a 10-bit ADC with up to 16 channels, providing accurate analog-to-digital conversion for interfacing with sensors and other analog components. Additionally, the microcontroller has a PWM controller and various timers, which are essential for precise control in applications such as motor control and LED dimming.

For enhanced security, the AT32UC3A464-C1UR features a secure memory space, which can be used to store cryptographic keys and other sensitive data. It also supports a range of power-saving modes, allowing designers to optimize the power consumption of their applications according to their specific requirements.

Available in a QFP144 package, the AT32UC3A464-C1UR is suitable for industrial and consumer applications where robustness and reliability are critical. Whether it's for home automation systems, medical devices, or industrial control units, this microcontroller from Microchip Technology is engineered to deliver exceptional performance and versatility.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
Lowest to $2.0975
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2231 $52.2310
24+ $4.2856 $102.8544
37+ $4.1517 $153.6129
50+ $4.0178 $200.8900
65+ $3.8839 $252.4535
87+ $3.4821 $302.9427
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess