Product Overview: MC74VHC00DTR2G - ON Semiconductor
The MC74VHC00DTR2G is a high-performance, advanced CMOS device from ON Semiconductor, designed to meet the increasing demands of sophisticated electronic systems. This quadruple 2-input NAND gate IC integrates cutting-edge technology to provide a robust and efficient solution for a wide range of applications.
Key Features
- High Speed: The MC74VHC00DTR2G operates at high speeds, with a propagation delay time significantly lower than equivalent bipolar Schottky devices.
- Low Power Dissipation: It is optimized for low power consumption, making it suitable for battery-operated and power-sensitive applications.
- High Noise Immunity: The device exhibits a high degree of noise immunity, ensuring reliable performance even in electrically noisy environments.
- Wide Operating Voltage Range: It can function across a broad voltage range from 2V to 5.5V, accommodating various logic level requirements.
- Power Down Protection: Inputs and outputs are equipped with protection circuits that prevent device destruction when the power is off.
- Lead-Free and RoHS Compliant: The MC74VHC00DTR2G is lead-free and complies with the RoHS directive, making it an environmentally friendly choice.
Applications
The versatility of the MC74VHC00DTR2G makes it ideal for a multitude of applications, including:
- Logic level translation
- Wave shaping and signal processing
- Complex logic functions
- Communication systems
- Embedded systems
Quality and Reliability
ON Semiconductor is committed to providing high-quality products. The MC74VHC00DTR2G is manufactured with stringent quality control processes, ensuring it meets the highest industry standards for reliability and performance. Whether used in commercial, industrial, or military-grade applications, this device is designed to deliver consistent and dependable results.
Package and Ordering Information
The MC74VHC00DTR2G is available in a TSSOP-14 package, offering a compact footprint for space-constrained applications. It is supplied on tape and reel, facilitating automated assembly processes for high-volume production. For ordering, refer to the full part number to ensure the correct device specification is selected.