EN
  • EN
  • DE

AT32UC3A364S-CTUR

Part No AT32UC3A364S-CTUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 144FFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR®32 UC3 A3
Package Tape & Reel
Product Status Active
Programmable Not Verified
Core Processor AVR
Core Size 32-Bit Single-Core
Speed 66MHz
Connectivity EBI/EMI, I2C, IrDA, Memory Card, SPI, SSC, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O 110
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Voltage - Supply (Vcc/Vdd) 1.75V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 144-TFBGA
Supplier Device Package 144-FFBGA (11x11)
Base Product Number AT32UC3
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 565708-AT32UC3A364S-CTUR
Ultra Librarian 3D Model Ultra Librarian AT32UC3A364S-CTUR CAD Model

Description

Microchip Technology's AT32UC3A364S-CTUR

The AT32UC3A364S-CTUR is a high-performance, 32-bit AVR microcontroller from the renowned manufacturer, Microchip Technology. This versatile and powerful microcontroller is designed to cater to a wide range of applications, from industrial control systems to consumer electronics, with a strong focus on speed, efficiency, and reliability.

At the heart of the AT32UC3A364S-CTUR lies an advanced 32-bit AVR CPU, which operates at a maximum frequency of 66 MHz. This robust processor is complemented by 64KB of internal SRAM and 256KB of in-system self-programmable flash, ensuring ample space for complex applications and data storage. The device also features a unique ID and a temperature sensor, which are valuable for system monitoring and diagnostics.

Connectivity is a strong suit of the AT32UC3A364S-CTUR, as it boasts an extensive set of peripherals. It includes USB 2.0 Full-speed/OTG, I2C, SPI, USART, and even a CAN 2.0A/B interface. This allows for seamless integration into various communication networks and easy interfacing with other components and peripherals. Additionally, the microcontroller supports 16-bit stereo audio DAC, making it an excellent choice for multimedia applications.

The AT32UC3A364S-CTUR is designed with power efficiency in mind. It operates at a voltage range of 1.65V to 1.95V, which enables low-power consumption while maintaining robust performance. This makes it especially suitable for battery-powered applications where power efficiency is critical.

For security-conscious applications, the AT32UC3A364S-CTUR includes features such as a random number generator and a cryptographic engine supporting DES, 3DES, AES, and SHA-1/SHA-256, providing a solid foundation for secure communications and data protection.

Microchip Technology has packaged the AT32UC3A364S-CTUR in a 144-pin LQFP (Low-profile Quad Flat Package), ensuring a compact footprint suitable for space-constrained applications. With its combination of processing power, memory capacity, connectivity options, and security features, the AT32UC3A364S-CTUR stands out as a versatile and reliable microcontroller choice for engineers and developers looking to push the boundaries of their embedded systems.

You May Also Be Interested in

Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5073 $52.0584
19+ $5.3393 $101.4467
29+ $5.1725 $150.0025
40+ $5.0056 $200.2240
52+ $4.8388 $251.6176
70+ $4.3382 $303.6740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess