EN
  • EN
  • DE

AT32UC3A364-ALUT

Part No AT32UC3A364-ALUT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 144LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features AVR series Microcontroller IC 32-Bit 66MHz 64KB (64K x 8) FLASH 144-LQFP (20x20)
Manufacturer Microchip Technology
Series AVR®32 UC3 A3
Package Tray
Core Processor AVR
Core Size 32-Bit
Speed 66MHz
Connectivity EBI/EMI, I2C, IrDA, Memory Card, SPI, SSC, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O 110
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Supply Voltage 1.75V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 144-LQFP
Case / Package 144-LQFP (20x20)
Family Name AT32UC3
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911923-AT32UC3A364-ALUT
Ultra Librarian 3D Model Ultra Librarian AT32UC3A364-ALUT CAD Model

Description

Microchip Technology AT32UC3A364-ALUT Overview

The AT32UC3A364-ALUT is a high-performance, 32-bit AVR microcontroller from Microchip Technology, designed to cater to the demanding needs of modern embedded systems. This microcontroller is part of Microchip's extensive AVR32 UC3 series, known for their robust architecture, efficient power consumption, and high-speed processing capabilities.

Key Features:

  • CPU Speed: The AT32UC3A364-ALUT operates at a maximum frequency of 66 MHz, providing a balanced combination of speed and power efficiency for a variety of applications.
  • Memory: It comes equipped with 64KB of internal SRAM and 256KB of Flash memory, offering ample space for program storage and efficient runtime operations.
  • Connectivity: The device includes a range of connectivity options such as USB, SPI, and I2C interfaces, allowing for easy integration with peripheral devices and other components within a system.
  • Timers and PWM: Multiple 16-bit timers, PWM channels, and a real-time clock enhance its capability to manage time-critical tasks and complex control algorithms.
  • Analog Features: It boasts a 10-bit ADC with up to 16 channels, providing accurate analog-to-digital conversions for sensor interfacing and data acquisition.
  • Advanced Peripherals: The microcontroller supports a range of advanced peripherals, including a DMA controller, which facilitates high-speed data transfers without burdening the CPU.

Applications:

The AT32UC3A364-ALUT is versatile and can be used in a wide array of applications, such as industrial control systems, medical devices, automotive electronics, and IoT devices. Its robust feature set makes it an ideal choice for applications that require efficient data processing, connectivity, and precise control.

Quality and Reliability:

Microchip Technology is known for its commitment to quality, and the AT32UC3A364-ALUT is no exception. It is designed to meet the stringent requirements of the embedded industry, ensuring reliability and long-term performance in challenging environments.

Environmental Compliance:

This microcontroller is RoHS compliant and supports lead-free soldering, reflecting Microchip Technology's dedication to environmental sustainability and adherence to industry standards for hazardous substance management.

With its combination of performance, memory, connectivity, and advanced features, the AT32UC3A364-ALUT from Microchip Technology stands out as a powerful and reliable choice for designers looking to push the boundaries of what's possible with embedded systems.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.6241
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1377 $60.5508
10+ $12.4208 $124.2080
15+ $12.0326 $180.4890
20+ $11.6444 $232.8880
26+ $11.2563 $292.6638
35+ $10.0919 $353.2165
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess