EN
  • EN
  • DE

MC68HC711K4CFN4

Part No MC68HC711K4CFN4
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit HC11 CISC 24KB ROM 5V 84-Pin PLCC / IC MCU 8BIT 24KB OTP 84PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series HC11
Packaging Tube
Part Status Obsolete(EOL)
Core Processor HC11
Core Size 8-Bit
Speed 4MHz
Connectivity SCI, SPI
Peripherals POR, PWM, WDT
Number of I/O 62
Program Memory Size 24KB (24K x 8)
Program Memory Type One Time Programmable(OTP)
EEPROM Size 640 x 8
RAM Size 768 x 8
Supply Voltage 4.5 V ~ 5.5 V
Data Converters A/D 8x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 84-LCC (J-Lead)
Manufacturer Package 84-PLCC (29.21x29.21)
Win Source Part Number 787890-MC68HC711K4CFN4
Popularity Medium
Supply and Demand Status Limited
Family Name MC68HC711K4
Introduction Date October 25, 1995
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC68HC711K4CFN4 CAD Model

Description

NXP MC68HC711K4CFN4 Microcontroller

The NXP MC68HC711K4CFN4 is a versatile and powerful microcontroller that is part of NXP's HC11 family of microcontrollers. Designed to offer a robust blend of processing power and efficiency, this microcontroller is ideal for a wide range of applications in the automotive, industrial, and consumer electronics sectors.

Key Features:

  • Integrated Memory: The MC68HC711K4CFN4 comes with 4KB of on-chip EEPROM, allowing for flexible data storage without the need for external memory components. This EEPROM is programmable in-circuit, providing added convenience for firmware updates and data retention.
  • Advanced I/O Capabilities: With a variety of input/output options, this microcontroller can handle multiple tasks simultaneously. It includes digital I/O ports, analog-to-digital converters (ADCs), and a range of timers and counters for precise event measurement and control.
  • Powerful CPU: At the heart of the MC68HC711K4CFN4 is a sophisticated CPU that can execute complex instructions efficiently, making it suitable for applications requiring intricate processing tasks.
  • Communication Interfaces: The microcontroller supports serial communication interfaces such as SPI and SCI, enabling it to easily communicate with other devices and peripherals within a system.
  • Low Power Consumption: Designed with power efficiency in mind, the MC68HC711K4CFN4 is optimal for battery-powered applications where longevity is crucial.
  • Robust Design: NXP's commitment to quality ensures that this microcontroller is reliable and durable, capable of withstanding the rigors of demanding environments.

Applications:

The MC68HC711K4CFN4 is suitable for a diverse set of applications, including but not limited to:

  • Automotive control systems
  • Industrial automation and control
  • Consumer electronics
  • Smart home devices
  • Robotics

Whether you're developing an advanced automotive system or creating the next generation of smart devices, the NXP MC68HC711K4CFN4 microcontroller offers the performance, flexibility, and reliability needed to drive your innovation forward.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess