EN
  • EN
  • DE

FYPF1504DN

Part No FYPF1504DN
Manufacturer Fairchild/ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description SCHOTTKY BARRIER RECTIFIER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1176275-FYPF1504DN
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FYPF1504DN CAD Model

Description

The FYPF1504DN is a dual ultrafast rectifier from Fairchild Semiconductor (now ON Semiconductor). This device consists of two independent rectifier diodes in a single package, designed for high-efficiency rectification in various applications requiring fast switching speeds and low forward voltage drop.

Applications:

  • Switch-mode power supplies (SMPS): Used in the output rectification stage for efficient power conversion.
  • Power factor correction (PFC): Employed in PFC circuits to improve power supply efficiency.
  • Freewheeling diodes: Used in inductive load circuits to protect switching devices from voltage spikes.
  • DC-DC converters: Suitable for high-frequency DC-DC conversion.
  • Reverse polarity protection: Used to prevent damage from reverse polarity connections.

Features:

  • Ultrafast recovery time: Reduces switching losses and improves efficiency.
  • Low forward voltage drop (VF): Minimizes power dissipation and increases efficiency.
  • High surge current capability: Provides robustness against current surges.
  • High reliability: Designed for stable and reliable operation in demanding environments.
  • Dual diode configuration: Two diodes in a single package for space-saving design.
  • RoHS compliant: Meets environmental regulations.

Benefits:

  • Improved efficiency: Ultrafast recovery time and low forward voltage drop contribute to reduced power consumption.
  • Enhanced system reliability: High surge current capability provides robustness against current spikes.
  • Simplified design: Dual diode configuration reduces component count and simplifies PCB layout.
  • Stable performance: High reliability ensures consistent performance over a wide range of operating conditions.
  • Reduced EMI: Fast recovery characteristics minimize ringing and reduce electromagnetic interference.

Additional Details:

The FYPF1504DN has a repetitive peak reverse voltage (VRRM) of 400V and a forward current (IF) of 15A (7.5A per diode). It is available in a TO-220 package. The ultrafast recovery time of these diodes minimizes switching losses, making them ideal for high-frequency applications. Their robust design ensures reliable operation in various power electronics applications. The low forward voltage drop also contributes to improved thermal performance.

You May Also Be Interested in

Comchip Technology
DIODE ARR SCHOT 30V 200MA SOT233
Lowest to $0.0751
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Nexperia USA Inc.
DIODE ARR SCHOTTKY 30V TO-236AB
Lowest to $0.3493
Sensata-Crydom
DIODE MODULE GP 400V 55A MODULE
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 400V 40A MODULE
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 90A MODULE
Need more? Email Us
Infineon Technologies
DIODE ARR SCHOT 240V 400MA SOT23
Lowest to $20.3732
IXYS
DIODE MOD GP 1800V 60A SOT227B
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.6241
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $54.1291 $108.2582
3+ $44.4132 $133.2396
5+ $43.0261 $215.1305
6+ $41.6378 $249.8268
8+ $40.2494 $321.9952
10+ $36.0857 $360.8570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess