EN
  • EN
  • DE

AT32UC3A1256AU-AUR

Part No AT32UC3A1256AU-AUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100TQFP / AVR series Microcontroller IC 32-Bit Single-Core 66MHz 256KB (256K x 8) FLASH 100-TQFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR®32 UC3 A1 Audio
Package Tape & Reel
Product Status Obsolete
Core Processor AVR
Core Size 32-Bit Single-Core
Speed 66MHz
Connectivity Ethernet, I²C, SPI, SSC, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 69
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Supply Voltage - Operating 1.65V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-TQFP
Supplier Device Package 100-TQFP (14x14)
Base Product Number AT32UC3A1256
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names AT32UC3A1256AUAUR,AT32UC3A1256AU-AURDKR,AT32UC3A1256AU-AURCT,AT32UC3A1256AU-AURTR,AT32UC3A1256AU-AUR-ND
Standard Package 1,000
Win Source Part Number 1046509-AT32UC3A1256AU-AUR
Ultra Librarian 3D Model Ultra Librarian AT32UC3A1256AU-AUR CAD Model

Description

Microchip Technology's AT32UC3A1256AU-AUR

The AT32UC3A1256AU-AUR is a high-performance, low-power 32-bit AVR microcontroller from Microchip Technology, designed to cater to the demanding needs of modern embedded systems. This robust MCU is built on a modified Harvard architecture that runs powerful instructions in a single clock cycle, providing a perfect balance between power consumption and processing speed.

With a maximum operating frequency of 66 MHz, the AT32UC3A1256AU-AUR is equipped with an impressive 256KB of in-system self-programmable flash, ensuring ample space for complex applications. The device also boasts 64KB of SRAM, which allows for efficient data storage and manipulation. This microcontroller is designed for versatility, with features that make it suitable for a wide range of applications, including industrial automation, consumer electronics, and medical devices.

Connectivity is a strong suit for this MCU, featuring a full-speed USB device and embedded host, as well as USART, SPI, and TWI interfaces, allowing for seamless communication with other devices and peripherals. Its 16-bit stereo audio DAC for high-quality audio playback and PWM channels for motor control highlight its multimedia capabilities and control applications.

The AT32UC3A1256AU-AUR also has robust security features with its 32-bit CRC generator and a random number generator, ensuring data integrity and security for sensitive applications. It operates within a temperature range of -40°C to +85°C, which guarantees reliability across various environments.

In terms of power efficiency, this microcontroller supports multiple power-saving modes, which enable the device to conserve energy during idle periods without compromising functionality. This makes it an excellent choice for portable and battery-operated devices.

Overall, the AT32UC3A1256AU-AUR is a testament to Microchip Technology's commitment to delivering advanced microcontrollers that blend performance, power efficiency, and versatility. Whether you're designing an intricate system or looking for a reliable MCU for your next project, the AT32UC3A1256AU-AUR stands out as a compelling option.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess