EN
  • EN
  • DE

AT32UC3A0256-ALUR

Part No AT32UC3A0256-ALUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202828-AT32UC3A0256-ALUR
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series AVR®32 UC3 A0
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Core Processor AVR
Core Size 32-Bit Single-Core
Speed 66MHz
Connectivity EBI/EMI, Ethernet, I²C, SPI, SSC, UART/USART, USB OTG
Ultra Librarian 3D Model Ultra Librarian AT32UC3A0256-ALUR CAD Model

Description

The AT32UC3A0256-ALUR is a high-performance, 32-bit AVR microcontroller from the prestigious Microchip Technology portfolio, designed to cater to the demanding needs of modern embedded systems. This microcontroller is ideal for applications requiring a significant amount of processing power, versatile peripheral integration, and low-power consumption.

Key Features:

  • High-Performance CPU: At its core, the AT32UC3A0256-ALUR boasts a 32-bit AVR32 UC RISC processor capable of reaching speeds up to 60 MHz, providing the computational horsepower needed for complex tasks.
  • Memory Capacity: It comes equipped with 256KB of in-system self-programmable Flash, ensuring ample space for application code, and 64KB of SRAM for efficient data storage and manipulation.
  • Advanced Peripherals: A rich set of peripherals complements the microcontroller, including USB 2.0 with OTG functionality, Ethernet MAC, a Master/Slave SPI interface, I2C interface, and multiple PWM channels and timers, making it highly suitable for connectivity and control applications.
  • Power Efficiency: The device operates within a voltage range of 1.65V to 3.6V, featuring power-saving modes such as Idle and Power-down, which significantly extend battery life in portable applications.
  • Robust Security: Security features include a secure boot loader for safe firmware upgrades and a 128-bit AES crypto engine to ensure secure data communication.

Applications:

The AT32UC3A0256-ALUR is incredibly versatile, making it suitable for a wide range of applications, including but not limited to industrial control systems, medical devices, automotive subsystems, and Internet of Things (IoT) devices. Its robust feature set allows designers to implement complex algorithms and control schemes, while its connectivity options enable seamless integration into existing networks.

Package and Availability:

This microcontroller is available in a 64-pin QFN package, ensuring a compact footprint for space-constrained applications. Microchip Technology's commitment to long-term availability and support makes the AT32UC3A0256-ALUR a reliable choice for both new designs and legacy system upgrades.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.8928 $62.6784
6+ $17.1429 $102.8574
10+ $16.6071 $166.0710
13+ $16.0714 $208.9282
17+ $15.5357 $264.1069
22+ $13.9286 $306.4292
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 730 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess