EN
  • EN
  • DE

AT30TSE002B-MAH-T

Part No AT30TSE002B-MAH-T
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL -20C-125C 8WDFN / Integrated Temperature Sensor with Serial Electrically-erasable and Programmable Read-only Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Cut Tape (CT)
Sensor Type Digital, Local
Sensing Temperature - Local -20°C ~ 125°C
Output Type I²C/SMBus
Supply Voltage (V) 2.7V ~ 3.6V
Resolution 10 b
Features Output Switch, Programmable Limit, Shutdown Mode, Standby Mode
Accuracy - Highest (Lowest) ±1°C (±3°C)
Test Condition 75°C ~ 95°C (-20°C ~ 125°C)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-WFDFN Exposed Pad
Supplier Device Package 8-WDFN (2x3)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813980-AT30TSE002B-MAH-T
Ultra Librarian 3D Model Ultra Librarian AT30TSE002B-MAH-T CAD Model

Description

Microchip Technology's AT30TSE002B-MAH-T Temperature Sensor

Microchip Technology's AT30TSE002B-MAH-T is a high-precision digital temperature sensor, designed for advanced thermal management and monitoring in a wide range of applications. This sensor is part of Microchip's portfolio of temperature sensors that offer accuracy, reliability, and ease of integration, making it an ideal choice for system designers and engineers.

Key Features

  • Digital Output: This temperature sensor provides a digital output that can interface directly with most microcontrollers, simplifying the system design and reducing the number of external components required.
  • High Accuracy: The AT30TSE002B-MAH-T offers a high level of accuracy, with a typical accuracy of ±0.5°C and a maximum accuracy of ±1°C over the temperature range of -40°C to +125°C. This precision ensures reliable temperature readings in critical applications.
  • Wide Operating Range: The sensor operates over a broad voltage range of 1.7V to 5.5V, which allows for flexible usage in different system designs and compatibility with both 3.3V and 5V power supplies.
  • Low Power Consumption: Designed for energy-efficient operation, the AT30TSE002B-MAH-T is suitable for battery-powered devices and applications where power conservation is a priority.
  • User-Programmable: The device features a user-programmable temperature alert output, which can be configured for overtemperature or undertemperature conditions. This programmability enables customized thermal management strategies.
  • I²C Interface: The sensor uses an I²C serial bus interface, which is widely used and supported, making it easy to integrate into existing systems with minimal development effort.

Applications

The AT30TSE002B-MAH-T is versatile and can be used in various applications such as:

  • Computer and server systems
  • Industrial and medical equipment
  • Consumer electronics
  • Telecommunication systems
  • Environmental monitoring

With its robust feature set and Microchip's reputation for quality, the AT30TSE002B-MAH-T temperature sensor is a reliable choice for engineers needing precise temperature readings in their designs.

You May Also Be Interested in

Analog Devices Inc.
IC TEMP TRANSDUCER 2-TERM 2FPACK
Need more? Email Us
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Lowest to $8.5332
OSRAM Opto Semiconductors Inc.
AS6214-AWLT-S ams OSRAM Board Mount Temperature Sensors TEMPERATURE SENSORS datasheet, inventory, & pricing.
Lowest to $1.9792
MikroElektronika
LM35 TEMPERATURE SENSOR TO-92
Need more? Email Us
Maxim Integrated
+/-0.5C I2C TEMP W/RESET
Lowest to $7.5620
Maxim Integrated
SENSOR TEMPERATURE SMBUS 16QSOP
Lowest to $6.9693
Microchip Technology
SENSOR DIGITAL -55C-125C 8DFN
Need more? Email Us
Maxim Integrated
SENSOR DIGITAL -55C-125C SOT23-6
Lowest to $3.6590
Amphenol
PRESSURE TEMPERATURE SENSOR CCT1
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4203 $63.9135
100+ $1.1654 $116.5400
155+ $1.1291 $175.0105
215+ $1.0926 $234.9090
275+ $1.0561 $290.4275
370+ $0.9469 $350.3530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess