The AT29C512-90TU from Microchip Technology is a high-performance, 512-Kilobit 5-volt Only Flash memory component that combines reliability and flexibility to meet the needs of a wide array of embedded systems. This device is an ideal choice for applications that require data or program code storage, such as boot memory in computers, routers, and a variety of other electronic devices.
Key Features
- Memory Size: 512K (64K x 8)
- Speed: 90ns access time, offering swift read operations for high-speed applications.
- Interface Type: Parallel, ensuring easy integration with most microcontrollers and processors.
- Supply Voltage: Operates at a single 5V supply, minimizing power requirements.
- Package/Case: 32-TSOP, providing a compact form factor suitable for space-constrained applications.
- Operating Temperature: Ranges from -40°C to +85°C, ensuring reliable performance under extreme conditions.
- Write Cycle Time: 10ms write cycle time with auto-erase, enabling efficient write operations.
Product Advantages
The AT29C512-90TU is designed for easy memory expansion in systems that require firmware updates or data storage. Its 5-volt-only operation eliminates the need for additional voltage supplies, which simplifies circuit design and reduces overall system cost. The device's fast access time and auto-erase feature make it highly efficient for write operations, while its parallel interface allows for simple and direct connection to the system's bus.
With its robust temperature range, the AT29C512-90TU is suited for use in harsh environments, making it a reliable choice for industrial, automotive, and other applications that demand stability and endurance. Furthermore, its TSOP packaging is designed for optimal PCB space utilization, making it an excellent option for compact designs.
Applications
This Flash memory device is versatile and can be used in a variety of applications, including:
- Boot memory for computers and servers
- Storage for router and network device firmware
- Embedded system memory for automotive electronics
- Industrial control systems requiring non-volatile memory storage
- Consumer electronics requiring frequent firmware updates
Overall, the AT29C512-90TU from Microchip Technology is a reliable, cost-effective Flash memory solution that offers the performance and durability required by modern electronic systems.